EN
  • EN
  • DE

STGIB15CH60TS-X

Part No STGIB15CH60TS-X
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM™
Package Tube
Type IGBT
Configuration 3 Phase Inverter
Current 20 A
Voltage 600 V
Voltage - Isolation 1500Vrms
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (1.146", 29.10mm)
Base Product Number STGIB15
Other Names 497-STGIB15CH60TS-X
Standard Package 156
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1279088-STGIB15CH60TS-X
Ultra Librarian 3D Model Ultra Librarian STGIB15CH60TS-X CAD Model

Description

STGIB15CH60TS-X Intelligent Power Module from STMicroelectronics

The STGIB15CH60TS-X is a cutting-edge Intelligent Power Module (IPM) designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This IPM is part of the SLLIMM™-nano series, which stands for Small Low-Loss Intelligent Molded Module, and it is specifically engineered to deliver high efficiency and performance in motor drive applications.

Featuring an advanced 600V, 15A IGBT-based configuration, the STGIB15CH60TS-X is optimized for three-phase inverter applications, making it an ideal choice for a wide range of uses including home appliances, fans, pumps, and other low-power motor drives. Its compact design integrates multiple components into a single package, which not only simplifies the overall design of the electrical system but also reduces the footprint, improving the power density and reliability of the application it is used in.

The module encapsulates six IGBTs, three high-voltage ICs for gate driving, and built-in bootstrap diodes, all within a robust and highly thermally efficient package. The bootstrap diodes are crucial for providing the charge necessary to turn on the high-side IGBTs, and their integration into the module simplifies the PCB layout and reduces external component count.

One of the key features of the STGIB15CH60TS-X is its Under Voltage Lockout (UVLO) protection for both low-side and high-side channels, ensuring the device operates only when the supply voltage is within the specified range, thus protecting the IGBTs from low-efficiency operation or potential damage. Additionally, the module includes over-temperature protection, which safeguards the IPM against thermal runaway conditions.

The STGIB15CH60TS-X also boasts an integrated comparator for fault protection, which allows for immediate shutdown in case of overcurrent events, further enhancing the safety and durability of the application. The module's built-in features, combined with STMicroelectronics' state-of-the-art technology, ensure that the STGIB15CH60TS-X provides a high-performance, reliable solution for sophisticated motor drive systems.

Overall, the STGIB15CH60TS-X from STMicroelectronics represents a significant step forward in intelligent power module technology, offering designers a highly integrated, efficient, and robust solution for their motor control applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
1200 V Motion SPMR 2 Series
Lowest to $62.7272
ON Semiconductor
Smart Power Module (SPM) | MODULE SPM 60V 2.6A SPM5D
Lowest to $7.9762
Fairchild/ON Semiconductor
Motion SPMR 45 Series
Lowest to $19.2619
Fairchild/ON Semiconductor
Smart Power Module (SPM®)
Need more? Email Us
ON Semiconductor
Smart Power Module | SMART POWER MODULE 15A SPM27-CA
Lowest to $18.4892
Powerex Inc.
High Power Switching Applications Motor Control Applications | IPM MOD CMPCT DUAL 600V 300A
Lowest to $1.6343
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $24.0875
ON Semiconductor
SPMTM (Smart Power Module) General Description | SMART POWER MODULE 30A SPM32-AA
Need more? Email Us
Powerex Inc.
Intellimod™ Module Single-In-Line Intelligent Power Module (3 Amperes/600 Volts)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess