EN
  • EN
  • DE

T1635T-8G-TR

Part No T1635T-8G-TR
Manufacturer STMicroelectronics
Catalog Triacs
Description HIGH-TEMPERATURE TRIACS / TRIAC Alternistor - Snubberless 800 V 16 A Surface Mount D²PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr STMicroelectronics
Series Snubberless™
Package Tape & Reel
Product Status Active
Triac Type Alternistor - Snubberless
Voltage - Off State 800 V
Current - On State (It (RMS)) (Max) 16 A
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 120A, 126A
Current - Gate Trigger (Igt) (Max) 35 mA
Current - Hold (Ih) (Max) 45 mA
Configuration Single
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D²PAK
Base Product Number T1635
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1352997-T1635T-8G-TR
Ultra Librarian 3D Model Ultra Librarian T1635T-8G-TR CAD Model

Description

The T1635T-8G-TR is a state-of-the-art Triac silicon device manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance Triac is designed to manage AC loads with a maximum current of 16A and a voltage capability of up to 800V, making it a robust choice for a wide array of applications.

Key Features

  • High Voltage Capability: With an off-state voltage of up to 800V, the T1635T-8G-TR can handle high peak voltages, providing reliable performance in applications that experience voltage surges.
  • High Current Rating: This device is capable of controlling AC loads with a continuous current up to 16A, suitable for a variety of power applications.
  • Snubberless Technology: The T1635T-8G-TR incorporates ST's Snubberless technology, which enhances the device's commutation capabilities and makes it an ideal choice for inductive loads without the need for additional snubber circuit components.
  • High Commutation Performance: The Triac is engineered for high commutation performance, ensuring stable operation and longevity in applications with frequent switching.
  • Low Thermal Resistance: With a low thermal resistance package, the T1635T-8G-TR ensures efficient heat dissipation, contributing to its reliability and durability.
  • Gate Trigger Current: A low gate trigger current allows for direct interfacing with microcontrollers and other logic-level devices.

Applications

The versatility of the T1635T-8G-TR makes it suitable for a wide range of applications, including but not limited to:

  • Home appliances (e.g., washing machines, dishwashers, refrigerators)
  • Lighting dimmer circuits
  • AC motor speed control
  • Heating regulation systems
  • Power tools
  • Industrial process control equipment

Package and Quality Assurance

The T1635T-8G-TR is provided in a D2PAK package, ensuring compactness and ease of mounting on printed circuit boards. STMicroelectronics is committed to delivering high-quality products, and this Triac is no exception. It meets stringent industry standards for performance and reliability, ensuring customer satisfaction across various applications.

You May Also Be Interested in

STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933
Littelfuse Inc.
Qxx15xx/Qxx16xHx Series - 15 Amp Standard & 16 Amp Alternistor (High Commutation) Triacs, TO-220 Isolated Tab, RoHS
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 16A TO220AB
Need more? Email Us
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1270 $63.8100
70+ $1.7454 $122.1780
105+ $1.6908 $177.5340
145+ $1.6363 $237.2635
185+ $1.5817 $292.6145
245+ $1.4181 $347.4345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,310 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess