EN
  • EN
  • DE

HM6265LWM-70

Part No HM6265LWM-70
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 974303-HM6265LWM-70
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HM6265LWM-70 CAD Model

Description

The HM6265LWM-70 is a high-speed, low-power static RAM (SRAM) manufactured by Hitachi, Ltd. It is organized as 8,192 words by 8 bits, providing a total memory capacity of 64K bits. This SRAM is designed for applications requiring fast access times and low power consumption, making it suitable for various embedded systems and memory-intensive tasks.

Applications

  • Embedded Systems: Used as main or cache memory in microcontrollers and microprocessors.
  • Data Acquisition Systems: Employed in high-speed data logging and buffering.
  • Industrial Control Systems: Integrated into programmable logic controllers (PLCs) and other control devices.
  • Communication Equipment: Utilized in network devices, routers, and modems for buffering and data storage.
  • Medical Devices: Found in portable medical instruments requiring low power operation.

Features

  • High-Speed Access Time: Offers a typical access time of 70 ns, ensuring rapid data retrieval and storage.
  • Low Power Consumption: Designed for low-power operation, crucial for battery-powered devices.
  • Single 5V Power Supply: Operates from a single 5V power supply, simplifying system design.
  • Fully Static Operation: Requires no clocks or refresh cycles, simplifying control logic.
  • Three-State Outputs: Provides three-state outputs for easy memory expansion and bus interfacing.
  • TTL Compatible Inputs and Outputs: Ensures compatibility with standard TTL logic levels.
  • Data Retention: Excellent data retention characteristics, maintaining data integrity even during power loss.

Benefits

  • Improved System Performance: Fast access times enhance the overall performance of embedded systems.
  • Extended Battery Life: Low power consumption leads to longer battery life in portable applications.
  • Simplified System Design: Single power supply requirement reduces complexity and cost.
  • Reliable Data Storage: Static operation ensures data integrity without the need for refresh cycles.
  • Easy Integration: TTL compatible I/O and three-state outputs simplify interfacing with other system components.

Additional Details

The HM6265LWM-70 typically comes in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. It features separate data input and output pins, which facilitates easy interfacing with microprocessors and microcontrollers. The operating temperature range is typically from 0°C to 70°C, making it suitable for commercial applications. Detailed electrical characteristics, including operating current and standby current, can be found in the Hitachi datasheet for this part. The device also incorporates input protection circuitry to guard against electrostatic discharge (ESD).

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Cypress Semiconductor Corp
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess