EN
  • EN
  • DE

PS2701A1F3AJT

Part No PS2701A1F3AJT
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description Transistor Output Optocoupler, 1-Element, 3750V Isolation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967867-PS2701A1F3AJT
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PS2701A1F3AJT CAD Model

Description

The PS2701A1F3AJT is a high-isolation, single-channel solid-state relay (SSR) manufactured by Renesas Electronics. This SSR is designed for applications requiring electrical isolation between control and load circuits. It features a low on-resistance, high isolation voltage, and fast switching speed, making it suitable for a wide range of industrial and consumer applications.

Applications:

  • Industrial control systems
  • Programmable logic controllers (PLCs)
  • Measurement equipment
  • Security systems
  • Office automation equipment

Features:

  • High isolation voltage (3750 Vrms)
  • Low on-resistance (typically 12 Ω)
  • Fast switching speed (turn-on time: typically 0.5 ms, turn-off time: typically 0.15 ms)
  • Single-channel configuration
  • Surface mount package (SOP-4)
  • RoHS compliant

Benefits:

  • High isolation: The high isolation voltage ensures safe and reliable operation in high-voltage environments.
  • Low power dissipation: The low on-resistance minimizes power dissipation, improving efficiency.
  • Fast switching: The fast switching speed enables high-speed operation in control systems.
  • Compact design: The small surface mount package allows for easy integration into space-constrained applications.
  • Reliable: Solid state relays offer improved reliability and longer life compared to electromechanical relays.

Technical Specifications: The PS2701A1F3AJT has a load voltage rating of 60 V and a load current rating of 120 mA. The input trigger current is typically 3 mA. It operates over a temperature range of -40°C to +85°C.

You May Also Be Interested in

Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Microchip Technology
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess