EN
  • EN
  • DE

HM6208HLJP-35

Part No HM6208HLJP-35
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063110-HM6208HLJP-35
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HM6208HLJP-35 CAD Model

Description

The HM6208HLJP-35 is a high-speed, low-power CMOS static RAM (SRAM) manufactured by Hitachi, Ltd. This SRAM offers a combination of fast access times and low power consumption, making it suitable for a variety of applications where speed and energy efficiency are critical.

Applications

  • Cache memory in microprocessors and microcontrollers.
  • Buffer memory in communication systems.
  • Working memory in portable devices and battery-powered systems.
  • Data storage in industrial control equipment.
  • Memory for digital signal processing (DSP) applications.

Features

  • High-speed access time: Offers a typical access time of 35ns, enabling rapid data retrieval and processing.
  • Low power consumption: Operates at a low power level, suitable for energy-sensitive applications.
  • CMOS technology: Utilizes CMOS technology for improved power efficiency and noise immunity.
  • Single 5V power supply: Requires a single 5V power supply for ease of integration into existing systems.
  • TTL compatible inputs and outputs: Ensures compatibility with standard TTL logic levels.
  • Available in a variety of packages: Offered in different package options to suit various mounting requirements.
  • Data retention capability: Retains data even when power is turned off (subject to minimum supply voltage).

Benefits

  • Improved system performance: Fast access times contribute to faster system response and overall performance.
  • Reduced power consumption: Low power operation extends battery life in portable devices and reduces energy costs.
  • Easy integration: TTL compatibility and single power supply simplifies integration into existing designs.
  • Enhanced reliability: CMOS technology offers excellent noise immunity and reliable operation.
  • Versatile applications: Suitable for a wide range of applications, from high-speed cache memory to low-power data storage.

Additional Details

The HM6208HLJP-35 is typically organized as 64K x 8 bits. It utilizes static memory cells, which eliminate the need for periodic refresh cycles, simplifying the memory control logic. The device operates over a specified temperature range, usually commercial or industrial, and is available in various package types, such as DIP (Dual In-line Package) or SOJ (Small Outline J-lead). It conforms to industry-standard specifications, ensuring compatibility with other components in a system.

This SRAM provides a cost-effective and reliable solution for applications that demand both speed and low power consumption. Its robust design and compatibility features make it a popular choice for a wide range of embedded systems.

You May Also Be Interested in

SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess