EN
  • EN
  • DE

HM6116ALP-20

Part No HM6116ALP-20
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 987061-HM6116ALP-20
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HM6116ALP-20 CAD Model

Description

The HM6116ALP-20 is a 2048-word x 8-bit Static Random Access Memory (SRAM) chip manufactured by Hitachi, Ltd. This SRAM is known for its low power consumption and fast access times, making it suitable for various memory applications.

Applications:

  • Embedded Systems: Used as a memory component in embedded systems for data storage and retrieval.
  • Microprocessor Systems: Employed in microprocessor-based systems for caching and temporary data storage.
  • Data Buffering: Utilized for buffering data in communication and signal processing applications.
  • Industrial Control Systems: Integrated into industrial control systems for program storage and data logging.
  • Test Equipment: Used in test and measurement equipment for data acquisition and storage.

Features:

  • 2048 x 8-bit Organization: Provides a memory capacity of 2048 words, each 8 bits wide.
  • Static RAM: Retains data as long as power is supplied, without the need for periodic refreshing.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered applications.
  • Fast Access Time: Offers a fast access time, typically around 20ns.
  • TTL Compatible: Compatible with TTL logic levels for easy interfacing.
  • Standard DIP Package: Available in a standard Dual In-line Package (DIP) for easy breadboarding and prototyping.

Benefits:

  • Non-Volatile Storage: Retains data as long as power is applied, simplifying system design.
  • High Speed: Fast access time enables quick data retrieval and processing.
  • Low Power: Low power consumption extends battery life in portable applications.
  • Easy Integration: TTL compatibility and DIP package allow for easy integration into existing systems.
  • Reliable Performance: Provides reliable memory storage for critical data.

Additional Details:

The HM6116ALP-20 requires a single 5V power supply for operation. It features address inputs, data inputs/outputs, a chip enable (CE) input, an output enable (OE) input, and a write enable (WE) input. The access time of 20ns (indicated by '-20' in the part number) specifies the maximum time required for data to be available at the output after the address and control signals are stable. This SRAM is commonly used in applications where fast access, low power consumption, and non-volatile storage are required. Hitachi was a major manufacturer of memory chips, and the HM6116 series was widely used in the 1980s and 1990s.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess