EN
  • EN
  • DE

HM6207HLP-25

Part No HM6207HLP-25
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063107-HM6207HLP-25
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HM6207HLP-25 CAD Model

Description

The HM6207HLP-25 is a high-performance, low-power CMOS static RAM (SRAM) from Hitachi, Ltd. Organized as 64K x 1 bit, this memory chip offers fast access times and low power consumption, making it suitable for a wide range of applications, especially those where battery life is a concern. The '-25' suffix indicates a specific access time, generally around 25ns, which enables rapid data retrieval and storage.

Applications:

  • Cache Memory: Used in systems requiring fast access to frequently used data, such as in microcontrollers and embedded systems.
  • Buffer Memory: Employed in communication systems and data acquisition devices for temporary data storage.
  • Battery-Powered Devices: Ideal for portable devices like handheld computers, mobile phones, and medical instruments due to its low power consumption.
  • Industrial Control Systems: Used to store configuration data and real-time parameters in industrial automation equipment.
  • Instrumentation: Found in test and measurement equipment for temporary storage of measurement data.

Features:

  • High Speed: 25ns access time ensures quick data access and processing.
  • Low Power Consumption: Reduces energy usage, extending battery life in portable applications.
  • CMOS Technology: Provides high performance with minimal power dissipation.
  • 64K x 1-bit Organization: Offers a storage capacity of 64 kilobits arranged in a single-bit format.
  • TTL Compatible Inputs/Outputs: Allows easy interfacing with standard TTL logic circuits.

Benefits:

  • Improved System Performance: Fast access times enhance the overall speed and responsiveness of systems.
  • Extended Battery Life: Low power consumption is crucial for prolonging the operational time of battery-powered devices.
  • Reduced Heat Dissipation: CMOS technology minimizes heat generation, improving system reliability.
  • Easy Integration: TTL compatibility simplifies integration with existing logic circuits and microcontrollers.
  • High Reliability: Robust design ensures reliable data storage and retrieval in various operating conditions.

The HM6207HLP-25 operates on a single 5V power supply. It typically comes in a DIP (Dual In-line Package) or SOP (Small Outline Package), making it easy to mount on printed circuit boards. Its wide operating temperature range (typically from -40°C to +85°C) makes it suitable for use in harsh environments. The device's combination of speed, low power consumption, and ease of integration makes it a popular choice for memory applications.

You May Also Be Interested in

SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess