EN
  • EN
  • DE

FDBL86061F085

Part No FDBL86061F085
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058730-FDBL86061F085
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDBL86061F085 CAD Model

Description

The FDBL86061F085 is an N-Channel PowerTrench® MOSFET from Fairchild/ON Semiconductor, designed for high-efficiency switching applications. It features a low on-resistance and gate charge, contributing to reduced power losses and improved performance. The integration of these features makes it suitable for various applications requiring efficient power management.

Applications

  • Synchronous Rectification in AC/DC and DC/DC converters
  • Motor Control
  • Battery Management Systems
  • Load Switching
  • Power Supplies

Features

  • Low on-resistance: RDS(on) = 2.7 mΩ (Typ.) @ VGS = 10V, ID = 80A
  • High current capability: ID = 150A
  • Low gate charge: Qg = 63nC (Typ.) @ VGS = 10V
  • Avalanche energy rated
  • 100% UIS Tested
  • RoHS Compliant

Benefits

  • High Efficiency: The low RDS(on) minimizes conduction losses, leading to greater overall efficiency in power conversion applications.
  • Reduced Switching Losses: Low gate charge results in faster switching speeds and reduced switching losses.
  • Enhanced Thermal Performance: Capable of handling high currents while maintaining low temperatures.
  • High Reliability: Robust design and manufacturing processes ensure long-term reliability.
  • Optimized for High-Frequency Applications: The device characteristics are tailored for efficient operation at higher switching frequencies.

Additional Details

The FDBL86061F085 is housed in a Power33 package. This package enhances thermal performance and enables efficient heat dissipation. This MOSFET is characterized by its avalanche capability and robustness, making it suitable for demanding applications. Its drain-source voltage is rated at 60V. Continuous drain current at VGS=10V is 150A, and pulsed drain current is even higher. This MOSFET is commonly used in high-power DC-DC converters and motor control circuits where efficiency and reliability are critical. The specific dimensions and other detailed electrical characteristics are available in the device's datasheet.

You May Also Be Interested in

Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess