EN
  • EN
  • DE

HM6167P-6

Part No HM6167P-6
Manufacturer Hitachi, Ltd
Catalog Custom Parts (E - I)
Description IC 16KX1 Standard SRAM, 85NS, PDIP20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1203035-HM6167P-6
Categories Custom Parts
Manufacturer Hitachi, Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HM6167P-6 CAD Model

Description

The HM6167P-6 is a high-speed, low-power CMOS static RAM (SRAM) manufactured by Hitachi, Ltd. It is organized as 16,384 words by 1 bit and offers a fast access time, making it suitable for a variety of memory applications where speed and low power consumption are critical.

Applications

  • Cache memory for microprocessors
  • Buffer memory for high-speed data acquisition systems
  • Control memory for industrial equipment
  • Data logging in portable devices
  • Embedded systems requiring fast RAM access

Features

  • High-speed access time: typically 6ns
  • Low power consumption: active and standby modes
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Data retention voltage: 2V (min)
  • Three-state outputs
  • Available in various packages, including DIP and SOIC

Benefits

  • Improved system performance due to fast access time
  • Reduced power consumption, extending battery life in portable applications
  • Simplified system design due to single power supply requirement
  • Easy integration with TTL-based systems
  • Reliable data storage even at low voltages
  • Flexible integration into various system designs due to different package options

Additional Details

The HM6167P-6 is designed with advanced CMOS technology to achieve high performance and low power dissipation. Its fast access time ensures quick data retrieval, while its low power consumption makes it ideal for battery-powered applications. The device supports TTL-compatible input and output levels, facilitating seamless integration with standard logic circuits. The HM6167P-6 operates from a single 5V power supply, simplifying system design and reducing component count. The three-state outputs allow for easy memory expansion and bus sharing. Furthermore, the device is available in a variety of packages, providing flexibility in PCB layout and assembly. The HM6167P-6 is a reliable and versatile SRAM suitable for a wide range of memory applications where high speed and low power consumption are essential.

You May Also Be Interested in

CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Rochester Electronics
Need more? Email Us
Fastrax
Lowest to $32.6415
Renesas Electronics America
Lowest to $0.9794
Renesas Electronics America
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess