EN
  • EN
  • DE

HM6116-3

Part No HM6116-3
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063100-HM6116-3
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HM6116-3 CAD Model

Description

The HM6116-3 is a high-speed, low-power static RAM (SRAM) manufactured by Hitachi, Ltd. This 2K x 8-bit SRAM offers fast access times, making it suitable for applications requiring rapid data retrieval and storage. Its static nature means that it retains data as long as power is supplied, eliminating the need for refresh cycles and simplifying system design.

Applications:

  • Microprocessor systems: Used as a cache memory or main memory in systems with moderate memory requirements.
  • Digital signal processing (DSP): Provides temporary storage for data during signal processing operations.
  • Embedded systems: Suitable for use in embedded applications where low power consumption and fast access times are crucial.
  • Industrial control systems: Used for storing configuration data and program code.
  • Instrumentation: Employed in instruments requiring temporary data storage and retrieval.

Features:

  • High Speed: -3 indicates a specific access time (typically around 70-90ns), enabling quick data access.
  • Low Power Consumption: Reduces energy usage, making it suitable for battery-powered devices.
  • Static Operation: Eliminates the need for refresh cycles, simplifying memory control.
  • 2K x 8-bit Organization: Provides a memory capacity of 2 kilobytes organized as 8-bit words.
  • TTL Compatible Inputs/Outputs: Allows direct interfacing with standard TTL logic circuits.

Benefits:

  • Improved System Performance: Fast access times enhance the overall speed and responsiveness of systems.
  • Reduced Power Requirements: Low power consumption extends battery life in portable devices and reduces energy costs in stationary applications.
  • Simplified System Design: Static operation simplifies memory control and reduces the complexity of system design.
  • High Reliability: Robust design ensures reliable data storage and retrieval.
  • Easy Integration: TTL compatible inputs and outputs facilitate easy integration with existing logic circuits.

The HM6116-3 typically operates with a single 5V power supply. Its operating temperature ranges from 0°C to 70°C. The device comes in a standard DIP (Dual In-line Package) or SOP (Small Outline Package), providing easy mounting on printed circuit boards. It is a reliable and efficient memory solution for various applications requiring fast access times and low power consumption.

You May Also Be Interested in

TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess