EN
  • EN
  • DE

HD74HC75FPEL

Part No HD74HC75FPEL
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function Latch
RoHS Non-Compliant
Win Source Part Number 985069-HD74HC75FPEL
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74HC75FPEL CAD Model

Description

The HD74HC75FPEL is a high-speed CMOS quad bistable latch, manufactured by Hitachi, Ltd. This device contains four independent bistable latches, each with a data input (D) and an enable input (G). When the enable input is high, the Q output follows the D input. When the enable input is low, the Q output retains the last value present on the D input before the enable input transitioned low. It is designed for temporary data storage, buffering, and general-purpose latching applications.

Applications

  • Temporary data storage in microprocessor systems.
  • Buffering data between different system components.
  • Address latching for memory systems.
  • General-purpose latching applications.
  • Data multiplexing.

Features

  • Quad bistable latches: Contains four independent latches in a single package.
  • Enable input: Controls the latching operation.
  • High-speed operation: Suitable for applications requiring fast data transfer rates.
  • CMOS technology: Low power consumption and high noise immunity.
  • Wide supply voltage range: Operates from 2V to 6V.
  • SOP-16 package: Surface mount package for efficient board assembly.

Benefits

  • Simplified circuit design: Reduces the number of components required for latching functions.
  • Improved system performance: High-speed operation ensures fast data transfer and processing.
  • Reduced power consumption: CMOS technology minimizes power dissipation, extending battery life in portable devices.
  • Enhanced noise immunity: CMOS logic provides reliable operation in noisy environments.
  • Compact design: SOP package saves valuable board space.

Additional Details

The HD74HC75FPEL operates on a wide supply voltage range, making it versatile for various applications. The enable input allows for easy control of the latching operation. The high-speed CMOS technology ensures fast switching speeds and low power consumption. It's designed for use in systems requiring reliable and efficient data storage.

The HD74HC75FPEL is used in computer systems, communication equipment, and industrial control systems. Its robust design and consistent performance make it a reliable choice for demanding data storage applications.

You May Also Be Interested in

Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Glenair, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Panasonic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess