EN
  • EN
  • DE

HD74HC595FPTR

Part No HD74HC595FPTR
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062322-HD74HC595FPTR
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74HC595FPTR CAD Model

Description

The HD74HC595FPTR is a high-speed CMOS 8-bit shift register with output latches, manufactured by Hitachi, Ltd. This device features a serial input (SER), a serial clock input (SRCLK), a latch clock input (RCLK), a clear input (CLR), and eight parallel outputs (Q0-Q7). It is designed for applications requiring serial-to-parallel data conversion, remote display drivers, and control interfaces.

Applications

  • Serial-to-parallel data conversion.
  • Remote display drivers for LEDs and other displays.
  • Control interfaces for controlling multiple devices with a single serial line.
  • Keyboard scanning.
  • Memory addressing.

Features

  • 8-bit shift register: Stores and shifts 8 bits of data.
  • Output latches: Hold the data on the outputs, preventing changes during shifting.
  • Serial input and output: Allows for cascading multiple devices.
  • High-speed operation: Suitable for applications requiring fast data transfer rates.
  • CMOS technology: Low power consumption and high noise immunity.
  • Wide supply voltage range: Operates from 2V to 6V.
  • SOP-16 package: Surface mount package for efficient board assembly.

Benefits

  • Simplified circuit design: Reduces the number of components required for serial-to-parallel conversion.
  • Improved system performance: High-speed operation ensures fast data transfer and processing.
  • Reduced power consumption: CMOS technology minimizes power dissipation, extending battery life in portable devices.
  • Enhanced noise immunity: CMOS logic provides reliable operation in noisy environments.
  • Compact design: SOP package saves valuable board space.

Additional Details

The HD74HC595FPTR operates on a wide supply voltage range, making it versatile for various applications. The output latches allow the data to be held constant while the shift register is updated. The serial output allows multiple devices to be cascaded, extending the number of parallel outputs. The CMOS technology provides low power consumption and high noise immunity.

The HD74HC595FPTR is commonly used in LED displays, industrial control systems, and communication equipment. Its robust design and consistent performance make it a reliable choice for demanding serial-to-parallel conversion applications.

You May Also Be Interested in

Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess