EN
  • EN
  • DE

HD74HC138RP

Part No HD74HC138RP
Manufacturer Hitachi, Ltd
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hitachi, Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824763-HD74HC138RP
Ultra Librarian 3D Model Ultra Librarian HD74HC138RP CAD Model

Description

The HD74HC138RP is a high-speed silicon-gate CMOS 3-to-8 line decoder/demultiplexer manufactured by Hitachi. This device accepts three binary weighted inputs (A0, A1, A2) and, depending upon the condition of the three Enable inputs (E1, E2, and E3), provides eight mutually exclusive active-low outputs (O0 through O7). The HD74HC138RP features high noise immunity and low power consumption, making it suitable for a variety of decoding and demultiplexing applications.

Applications

  • Memory Decoding: Used to select one of several memory banks in a memory system.
  • Address Decoding: Decodes address lines to select specific peripherals or memory locations.
  • Data Routing: Demultiplexes data from a single input to one of eight outputs.
  • Chip Select Logic: Generates chip select signals for enabling or disabling various integrated circuits.
  • Industrial Control: Used in industrial control systems for decoding control signals and activating specific functions.

Features

  • 3-to-8 Line Decoder/Demultiplexer: Decodes a 3-bit binary input into one of eight active-low outputs.
  • High-Speed CMOS: Offers high-speed operation with low power consumption.
  • Enable Inputs: Three enable inputs (E1, E2, E3) control the operation of the decoder. E1 and E2 are active-low, and E3 is active-high.
  • Active-Low Outputs: Outputs are normally high and go low when selected.
  • Fanout Capability: High fanout capability allows it to drive multiple loads.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically 2V to 6V.
  • RP Package: Shipped in a plastic dual-in-line package (DIP).

Benefits

  • Versatile Decoding Function: Provides a versatile and widely used decoding function for various applications.
  • High Performance: Offers high speed and low power consumption, making it suitable for demanding applications.
  • Easy to Use: Simple and straightforward to implement in decoding circuits.
  • Reduces Component Count: Integrates decoding logic into a single package, reducing the overall component count.
  • Improved System Performance: Enhances system performance through fast and efficient decoding.

Additional Details

The HD74HC138RP operates according to the following truth table: When E1 or E2 are high, or E3 is low, all outputs are high. When E1 and E2 are low, and E3 is high, the output corresponding to the binary value of A0, A1, and A2 will be low, while all other outputs remain high. The device utilizes silicon-gate CMOS technology for low power consumption and high noise immunity. It is important to observe the maximum ratings for voltage and current to prevent damage. The device is RoHS compliant, indicating it meets environmental regulations for hazardous substances. Input and output characteristics are well-defined, enabling reliable circuit design.

You May Also Be Interested in

Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess