EN
  • EN
  • DE

HD74ACT245TELL

Part No HD74ACT245TELL
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
RoHS Compliant
Win Source Part Number 1009878-HD74ACT245TELL
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74ACT245TELL CAD Model

Description

The HD74ACT245TELL is an octal bus transceiver with three-state outputs manufactured by Hitachi. This device belongs to the Advanced CMOS Technology (ACT) logic family, offering improved speed and performance compared to standard CMOS logic. It is designed for bidirectional asynchronous communication between data buses.

Applications

  • Bidirectional Data Transfer: Used for transmitting data in both directions between two buses.
  • Memory Interfacing: Employed as a buffer between memory and the system bus, allowing for read and write operations.
  • Peripheral Interfacing: Utilized for interfacing peripherals with the system bus.
  • Asynchronous Communication: Designed for asynchronous data transfer between different parts of a system.

Features

  • Octal Bus Transceiver: Contains eight independent transceivers in a single package.
  • Three-State Outputs: Offers three output states: HIGH, LOW, and HIGH-impedance (disabled).
  • High Output Drive Capability: Provides sufficient output current to drive heavily loaded buses.
  • Direction Control: Features a direction control input that determines the direction of data flow.
  • Fast Propagation Delay: Offers fast propagation delay times for high-speed data transfer.

Benefits

  • Bidirectional Communication: Enables data transfer in both directions between two buses.
  • Increased Bus Drive: Enhances the drive capability of buses, allowing them to support more devices.
  • Improved Signal Integrity: Minimizes signal degradation and noise on buses.
  • Flexible Bus Management: Three-state outputs allow for selective enabling and disabling of bus devices.
  • High-Speed Data Transfer: Fast propagation delay enables high-speed data transfer on buses.

Additional Details

The HD74ACT245TELL is typically available in a surface-mount package (SOIC - Small Outline Integrated Circuit). Key specifications include a propagation delay of approximately 5-10 ns, an output drive current of around 24 mA, and an operating temperature range of -40°C to +85°C. The direction of data flow is controlled by a DIR (direction) input. The output enable (OE) input controls whether the outputs are enabled or in a high-impedance state. The TELL likely denotes a specific packaging characteristic or environmental compliance attribute.

You May Also Be Interested in

SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess