EN
  • EN
  • DE

HD74AC08FPTR

Part No HD74AC08FPTR
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 984154-HD74AC08FPTR
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74AC08FPTR CAD Model

Description

The HD74AC08FPTR is a Quad 2-Input AND Gate from the Advanced CMOS (AC) logic family manufactured by Hitachi. This device performs the Boolean AND function: Y = A * B or Y = A ∧ B. It is part of the 74AC series, known for its high speed and low power consumption compared to earlier logic families.

Applications

  • Digital Logic Circuits: Used in a wide range of digital systems for implementing AND logic functions.
  • Data Processing: Employed in data processing circuits for bitwise operations and conditional logic.
  • Control Systems: Utilized in control circuits for implementing interlocking and enabling functions.
  • Computer Systems: Incorporated into computer logic for address decoding and memory control.

Features

  • Quad 2-Input AND Gates: Contains four independent 2-input AND gates in a single package.
  • High-Speed Operation: Offers fast propagation delay times, enabling high-speed digital circuits.
  • Low Power Consumption: Utilizes CMOS technology for low static power dissipation.
  • Wide Operating Voltage Range: Operates over a broad voltage range, typically 2V to 6V.
  • High Output Drive Capability: Provides sufficient output current to drive multiple loads.

Benefits

  • Logic Functionality: Allows the simple implementation of AND logic in digital systems.
  • Reduced Component Count: Integrating four AND gates into a single chip saves board space and reduces the number of required components.
  • Improved Performance: High-speed operation increases the overall speed of digital circuits.
  • Energy Efficiency: Low power consumption reduces overall system power requirements.
  • Reliability: Provides stable and dependable operation over a range of operating conditions.

Additional Details

The HD74AC08FPTR is typically available in a surface-mount package (SOP - Small Outline Package) suitable for automated assembly. Key specifications include a propagation delay of approximately 5-10 ns, a quiescent current of a few microamps, and an operating temperature range of -40°C to +85°C. The 'TR' suffix likely indicates tape and reel packaging for automated assembly processes. This part is often used with other 74AC series logic gates to construct complex digital circuits.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess