EN
  • EN
  • DE

HD7442AP

Part No HD7442AP
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062260-HD7442AP
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD7442AP CAD Model

Description

The HD7442AP is a BCD-to-Decimal Decoder manufactured by Hitachi. This integrated circuit is designed to convert Binary Coded Decimal (BCD) input into a corresponding decimal output. It's a staple component in various digital logic circuits and systems where numerical data needs to be translated for display or control purposes.

Applications

  • Digital Displays: Driving 7-segment displays to show numerical values in instruments and devices.
  • Industrial Control Systems: Decoding BCD data for controlling machinery and processes.
  • Digital Clocks: Converting time data into a format suitable for display.
  • Frequency Counters: Translating frequency counts for numerical representation.
  • Instrumentation: Use in various measuring and monitoring instruments requiring decimal display.

Features

  • BCD-to-Decimal Conversion: Converts 4-bit BCD input to 10 corresponding decimal outputs.
  • Active Low Outputs: Provides active low outputs, simplifying interfacing with common display devices.
  • High Noise Immunity: Designed to withstand noisy environments, ensuring reliable operation.
  • TTL Compatibility: Compatible with standard TTL (Transistor-Transistor Logic) circuitry.
  • DIP Package: Available in a Dual In-line Package (DIP) for easy installation and prototyping.

Benefits

  • Simplified Display Interfacing: Streamlines the process of displaying numerical data on 7-segment displays or other decimal output devices.
  • Reduced Component Count: Integrates the decoding function into a single chip, reducing the overall complexity of the circuit.
  • Improved System Reliability: Enhances the reliability of digital systems by providing accurate and consistent BCD-to-decimal conversion.
  • Easy Implementation: Simplifies the design and implementation of digital systems due to its TTL compatibility and standard DIP package.
  • Cost-Effective Solution: Offers a cost-effective solution for BCD-to-decimal conversion in a wide range of applications.

Additional Details

The HD7442AP typically operates with a supply voltage of 5V. The output pins are generally capable of sinking a certain amount of current, which is crucial when driving LEDs or other loads directly. Detailed electrical characteristics, such as propagation delay and power dissipation, can be found in the device's datasheet. The device is commonly used with 7-segment displays, where each output pin corresponds to a specific segment of the display. By selectively activating the appropriate output pins, the desired numerical digit is displayed. The HD7442AP is a robust and reliable component, suitable for various applications requiring BCD-to-decimal decoding.

You May Also Be Interested in

Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess