EN
  • EN
  • DE

HD63C09ECP

Part No HD63C09ECP
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062117-HD63C09ECP
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD63C09ECP CAD Model

Description

The HD63C09ECP is an enhanced version of the popular 6809 8-bit microprocessor designed and manufactured by Hitachi. It is known for its improved performance and instruction set compared to the original 6809, while maintaining compatibility.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor controllers, and other industrial automation equipment.
  • Embedded Systems: Found in various embedded applications, including instrumentation, data acquisition systems, and control systems.
  • Gaming Consoles: Employed in some classic gaming consoles and arcade machines.
  • Robotics: Used in the control systems of robots and automated systems.
  • Communication Devices: Found in some communication equipment and networking devices.

Features

  • Enhanced Instruction Set: Includes additional instructions and addressing modes compared to the standard 6809.
  • 8-Bit Architecture: Operates on 8-bit data, making it suitable for many control and embedded applications.
  • Clock Speed: Typically operates at clock speeds ranging from 1 MHz to 2 MHz.
  • Memory Addressing: Can address up to 64KB of memory.
  • Interrupt Handling: Supports multiple interrupt sources and interrupt priority levels.
  • I/O Ports: Provides flexible I/O capabilities for interfacing with external devices.
  • On-Chip Oscillator: Often includes an on-chip oscillator for generating the clock signal.
  • CMOS Technology: Utilizes CMOS technology for low power consumption.

Benefits

  • Improved Performance: Enhanced instruction set and addressing modes provide better performance compared to the original 6809.
  • Software Compatibility: Largely compatible with existing 6809 software, minimizing the need for extensive code rewriting.
  • Versatile: Suitable for a wide range of applications, from industrial control to embedded systems.
  • Low Power Consumption: CMOS technology ensures low power consumption, making it suitable for battery-powered applications.
  • Easy Integration: Relatively easy to integrate into existing systems due to its compatibility with the 6809.

Additional Details

The HD63C09ECP from Hitachi is a reliable and enhanced version of the 6809 microprocessor, offering improved performance and flexibility for a variety of applications. Its software compatibility and low power consumption make it a popular choice for embedded systems and industrial control.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess