EN
  • EN
  • DE

HD14543BP

Part No HD14543BP
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062024-HD14543BP
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD14543BP CAD Model

Description

The HD14543BP is a BCD-to-7 Segment Latch/Decoder/Driver manufactured by Hitachi. This CMOS integrated circuit is designed to convert binary coded decimal (BCD) input to a seven-segment display output, making it suitable for applications requiring numerical display.

Applications

  • Digital Displays: Used to drive seven-segment displays in digital clocks, calculators, and other electronic devices.
  • Instrumentation: Employed in instruments to display numerical readings, such as voltmeters and frequency counters.
  • Control Panels: Utilized in control panels to display status information or numerical values.
  • Industrial Automation: Incorporated into industrial automation systems for displaying process parameters.
  • Educational Kits: Found in educational kits for teaching digital logic and display concepts.

Features

  • BCD-to-7 Segment Conversion: Converts BCD input to the appropriate signals for driving a seven-segment display.
  • Latch Function: Includes a latch function to hold the input data, allowing for multiplexed display applications.
  • Blanking Input: Features a blanking input to turn off the display.
  • Lamp Test Input: Includes a lamp test input to verify the functionality of the seven-segment display.
  • CMOS Technology: Utilizes CMOS technology for low power consumption and high noise immunity.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically from 3V to 15V.

Benefits

  • Simplified Display Interface: Simplifies the interface between digital circuits and seven-segment displays.
  • Reduced Component Count: Integrates multiple functions into a single chip, reducing component count and board space.
  • Low Power Consumption: CMOS technology minimizes power consumption, making it suitable for battery-powered applications.
  • Versatile Display Control: Latch, blanking, and lamp test functions provide versatile control over the display.
  • Easy to Use: Standard DIP package and clear functionality make it easy to integrate into various circuits.

Additional Details

The HD14543BP accepts a 4-bit BCD input and generates the appropriate signals to illuminate the segments of a common-cathode seven-segment display. The latch function allows the input data to be stored and displayed, even if the input changes. The blanking input can be used to turn off the display, while the lamp test input can be used to illuminate all segments of the display to verify their functionality. The CMOS technology ensures that the device consumes very little power when not actively switching, making it energy-efficient. The wide operating voltage range allows it to be used in various applications with different power supply requirements. Its robust design and reliable performance make it a standard choice for driving seven-segment displays in a wide range of applications.

You May Also Be Interested in

Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess