EN
  • EN
  • DE

HA17558F-EL

Part No HA17558F-EL
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Circuits 2
RoHS Non-Compliant
Win Source Part Number 1061698-HA17558F-EL
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HA17558F-EL CAD Model

Description

The HA17558F-EL is a power operational amplifier manufactured by Hitachi. This amplifier is designed for applications requiring high output current and voltage. It is often used in power supply regulation, motor control, and audio amplification systems. The HA17558F-EL is known for its robust design and reliability in demanding environments.

Applications

  • Power Supply Regulation
  • Motor Control Systems
  • Audio Amplification
  • Servo Amplifiers
  • Voltage Regulators

Features

  • High Output Current: Capable of delivering significant current to drive various loads.
  • High Output Voltage: Can handle substantial voltage levels, making it suitable for high-power applications.
  • Short-Circuit Protection: Integrated protection mechanism to prevent damage from short circuits.
  • Thermal Shutdown: Automatically shuts down the amplifier when the temperature exceeds a safe limit.
  • Wide Operating Voltage Range: Operates effectively across a broad range of input voltages.

Benefits

  • Enhanced System Performance: Improves the overall efficiency and performance of power-related systems.
  • Increased Reliability: Robust design and protection features ensure long-term reliability.
  • Simplified Circuit Design: Integrated features reduce the need for external components, simplifying circuit design.
  • Cost-Effective Solution: Provides a cost-efficient solution for high-power amplification and regulation.
  • Protection Against Damage: Built-in protection mechanisms safeguard the amplifier and connected components from potential damage.

Additional Details

The HA17558F-EL typically comes in a multi-lead package suitable for through-hole mounting. It requires appropriate heat sinking to manage thermal dissipation, especially when operating at high power levels. The amplifier's performance characteristics include a high slew rate and low distortion, making it suitable for audio applications as well. The datasheet provides detailed information on electrical characteristics, thermal resistance, and recommended operating conditions.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess