EN
  • EN
  • DE

BB503M

Part No BB503M
Manufacturer Hitachi, Ltd
Catalog Temperature Sensors - NTC Thermistors
Description Build in Biasing Circuit MOS FET IC UHF/VHF RF Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 1151798-BB503M
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BB503M CAD Model

Description

The BB503M is a thermistor, specifically an NTC (Negative Temperature Coefficient) thermistor, manufactured by Hitachi. This device is designed to exhibit a predictable decrease in resistance as its temperature increases. It's typically employed for temperature sensing, temperature compensation, and temperature control applications. Its small size and reliable performance make it suitable for various electronic devices.

Applications

  • Temperature sensing in electronic devices
  • Temperature compensation in circuits
  • Temperature control systems
  • Overheat protection circuits
  • Automotive temperature monitoring

Features

  • Negative Temperature Coefficient (NTC)
  • High Sensitivity
  • Small Size
  • Fast Response Time
  • Wide Operating Temperature Range
  • High Reliability

Benefits

  • Accurate Temperature Measurement: High sensitivity ensures precise temperature readings for accurate monitoring and control.
  • Rapid Response: Fast response time allows for quick detection of temperature changes.
  • Compact Integration: Small size enables easy integration into space-constrained applications.
  • Stable Performance: Reliable performance ensures consistent and dependable temperature sensing.
  • Versatile Applications: Suitable for a broad range of applications requiring temperature sensing or compensation.

Additional Details

The BB503M thermistor typically has a resistance value around 5kΩ at 25°C (room temperature), but this value can vary within a specified tolerance (e.g., ±5%). The 'B' value (beta), which represents the material constant related to the temperature dependence of the resistance, is a crucial parameter for thermistor selection. The operating temperature range is generally between -40°C and +125°C. The exact package type (e.g., radial lead, surface mount) can vary, affecting its physical dimensions and mounting method. Datasheets from Hitachi (or replacement manufacturers) provide comprehensive specifications, including resistance-temperature characteristics, thermal time constant, and maximum power dissipation.

You May Also Be Interested in

Semitec USA Corp
NTC THERMISTORS 22OHMS 1AMPS STR
Need more? Email Us
Murata Electronics North America
THERMISTOR NTC 2KOHM 3500K BEAD
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 5KOHM 3988K PROBE
Need more? Email Us
Honeywell
THERMISTOR NTC 50KOHM 3974K DO35
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 16OHMS 2AMPS CLI
Need more? Email Us
Vishay
NTC LEADED MICRO-CHIP, 10KOHM, 3
Lowest to $1.3098
EPCOS (TDK)
THERMISTOR NTC 30KOHM 3964K BEAD
Lowest to $1.5927
Ametherm
THERMISTOR NTC 3KOHM 3950K BEAD
Need more? Email Us
Draloric
THERMISTOR NTC 30KOHM 3935K BEAD
Lowest to $2.9105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess