EN
  • EN
  • DE
  • IT

MAX6640AEE+

Part No MAX6640AEE+
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description 2-Channel Temperature Monitor with Dual Automatic PWM Fan-Speed Controller / SENSOR TEMP I2C/SMBUS 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C ~ 150°C
Sensing Temperature - Remote 0°C ~ 150°C
Output Type I²C/SMBus
Operating Supply Voltage 3 V ~ 3.6 V
Resolution 11 b
Features One-Shot, Output Switch, Sleep Mode, Standby Mode
Accuracy - Highest (Lowest) ±2°C (±4°C)
Test Condition 25°C ~ 100°C (0°C ~ 125°C)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 786813-MAX6640AEE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6640AEE+
Introduction Date August 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX6640AEE+ CAD Model

Description

Maxim Integrated MAX6640AEE+ Precision Fan-Speed Controller

The MAX6640AEE+ is a sophisticated thermal management solution from Maxim Integrated, designed to monitor and control the speed of one or two fans to ensure optimal cooling performance in electronic systems. This advanced fan-speed controller is ideal for applications that require reliable and efficient temperature regulation, such as servers, telecommunications equipment, and industrial systems.

Key Features:

  • Dual PWM Outputs: The device provides two pulse-width modulation (PWM) outputs for precise fan speed control. This allows for the management of two fans independently or the coordination of multiple fans in a push-pull configuration.
  • Temperature Monitoring: With built-in temperature sensors, the MAX6640AEE+ can monitor the temperature of the system and adjust fan speeds accordingly. It supports both local and remote temperature sensing, giving designers flexibility in system monitoring.
  • Programmable Temperature Set Points: Users can program temperature thresholds at which the fan speeds will adjust, ensuring that the system maintains optimal thermal conditions.
  • Fail-Safe Features: The device includes a fail-safe function that runs the fan at full speed if the temperature sensor fails, providing an additional layer of protection for the system.
  • I²C-Compatible Serial Interface: For communication with microcontrollers or other system components, the MAX6640AEE+ includes an I²C-compatible serial interface, facilitating easy integration into existing designs.
  • Supply Voltage Range: Operating from a 3V to 5.5V supply voltage range, this device is versatile and can be used in various system configurations.
  • Compact Package: The MAX6640AEE+ is available in a small, 16-pin QSOP package, making it suitable for space-constrained applications.

Applications:

The MAX6640AEE+ is designed to meet the needs of a wide range of applications where precise cooling and temperature control are critical. It is commonly used in:

  • Desktop and notebook computers
  • Networking and telecommunications equipment
  • Data storage systems
  • Industrial controllers
  • Electronic test equipment

With its robust feature set and reliable performance, the MAX6640AEE+ from Maxim Integrated is an excellent choice for designers looking to enhance the thermal management capabilities of their electronic systems.

You May Also Be Interested in

Texas Instruments
±1°C TEMPERATURE SENSOR with Series-R, η-Factor, and Automatic Beta Compensation
Lowest to $0.7973
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $4.0227
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-5
Lowest to $7.8263
Analog Devices Inc.
Accurate Digital Temperature Sensor | SENSOR DIGITAL -40C-120C 16QSOP
Need more? Email Us
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $6.6455
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $20.6692
Maxim Integrated
±1°C Accurate 8-Channel Temperature Sensor | SENSOR DIGITAL -40C-125C 24TQFN
Lowest to $6.5735
NXP / Nexperia
SENSOR TEMPERATURE I2C/SMBUS 8SO
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE 1-WIRE TO92-3
Lowest to $1.8488

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess