The 2SK322 is an N-channel junction field-effect transistor (JFET) manufactured by Hitachi, Ltd. It is designed for low-noise amplifier applications, especially in the front-end stages of audio amplifiers and high-impedance input circuits. The device is known for its high input impedance and low noise characteristics.
Applications:
- Low-Noise Amplifiers
- Audio Amplifier Front-Ends
- High-Impedance Input Stages
- Microphone Preamplifiers
- Instrumentation Amplifiers
Features:
- N-Channel JFET
- Low Noise Figure
- High Input Impedance
- High Transconductance
- Excellent Linearity
Benefits:
- Provides very low noise amplification in sensitive circuits.
- Minimizes signal loading due to high input impedance.
- Offers high gain and excellent signal fidelity.
- Improves the overall performance of audio and instrumentation systems.
- Enables precise and accurate signal amplification.
Technical Specifications:
Drain-Source Voltage (VDS): 25V
Gate-Source Voltage (VGS): -25V
Drain Current (ID): 10mA
Gate Current (IG): 1mA
Power Dissipation (PD): 150mW
Noise Figure (NF): 1.5dB (Typical)
Transconductance (gm): 5 mS (Typical)
The 2SK322 is typically available in a TO-92 package. Always refer to the official Hitachi datasheet for precise specifications, biasing recommendations, and application notes. Proper biasing is critical to achieve optimal noise performance and linearity. The device has been a popular choice for designers seeking high-performance JFETs for low-noise applications. It is important to note that Hitachi's semiconductor business has changed over time, so availability may vary.