EN
  • EN
  • DE

2SK1764KYTL

Part No 2SK1764KYTL
Manufacturer Hitachi, Ltd
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH Si 60V 2A 4-Pin(3+Tab) UPAK T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Hitachi, Ltd
Win Source Part Number 159131-2SK1764KYTL
Popularity Low
Supply and Demand Status Limited
Family Name 2SK1764
Introduction Date March 19, 2001
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 2SK1764KYTL CAD Model

Description

Description

The 2SK1764KYTL is a high-performance N-channel MOSFET transistor known for its efficient switching capabilities and high current-handling capacity. Designed for low loss and high-speed switching, this component is essential for various applications across industries. This device offers a robust solution for integrating high-performance switching functions in compact spaces.

Features and Benefits

  • Low On-Resistance: Ensures minimal power loss and high efficiency in electronic designs.
  • High-Speed Switching: Capable of switching at high frequencies, which is ideal for modern electronic demands.
  • Thermal Stability: Maintains performance across a wide temperature range, offering reliability in diverse environments.
  • Compact Package: Suited for space-constrained applications, allowing for more streamlined and compact circuit designs.

Applications

  • Power Supply Units: Enhances efficiency and performance in power conversion processes.
  • Motor Drives: Ideal for driving motors with precision and efficiency.
  • DC-DC Converters: Provides stable and reliable performance in voltage conversion applications.
  • Industrial Automation: Used in automation systems requiring rapid switching and high efficiency.
  • Consumer Electronics: Found in devices where efficient power management is critical, such as laptops and smartphones.

Additional Information

Manufactured using advanced semiconductor fabrication technology, the 2SK1764KYTL is optimized for low gate charge and faster switching performance. Its versatility and high reliability make it a preferred choice for engineers looking to innovate and enhance the efficiency of their electronic designs. Its integration into various applications underscores its credibility as a powerful and reliable electronic component.

You May Also Be Interested in

Vishay
JFET P-CH 30V TO-18 / JFET Through Hole TO-206AA (TO-18)
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1379
ON Semiconductor
Lowest to $0.7335
ON Semiconductor
JFET 2N-CH 15V 50MA SC88AFL/MCPH / JFET 2 N-Channel (Dual) 15 V 50 mA 300 mW Surface Mount SC-88AFL/MCPH5
Lowest to $0.7277
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
Vishay
JFET N-CH 25V TO206AC
Lowest to $64.0714
Vishay
MOSFET N-CH 50V 600UA TO-206AA / JFET N-Channel 50 V 300 mW Through Hole TO-206AA (TO-18)
Lowest to $16.3213
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.8697

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention