EN
  • EN
  • DE

2SJ363

Part No 2SJ363
Manufacturer Hitachi, Ltd
Catalog Hard To Find
Description Silicon P-Channel MOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 1126775-2SJ363
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SJ363 CAD Model

Description

The 2SJ363 is a P-channel power MOSFET manufactured by Hitachi (now Renesas). It's primarily designed for audio amplifier applications, particularly in high-end audio equipment where linearity and low distortion are crucial. This MOSFET is known for its high input impedance, low on-resistance, and excellent switching characteristics.

Applications

  • Audio power amplifiers
  • High-fidelity audio equipment
  • Switching regulators
  • DC-DC converters
  • Motor control circuits

Features

  • P-Channel Power MOSFET
  • Low on-resistance (RDS(on))
  • High-speed switching
  • High input impedance
  • Excellent linearity
  • High power dissipation capability
  • TO-3P package

Benefits

  • High-quality audio amplification with minimal distortion
  • Efficient power switching due to low on-resistance
  • Reduced switching losses due to high-speed switching
  • Easy to interface with driver circuits due to high input impedance
  • Suitable for high-power applications
  • Easy to mount and heatsink with the TO-3P package

Additional Details

The 2SJ363 is characterized by its low on-resistance (RDS(on)), which minimizes power dissipation and improves efficiency in power switching applications. The high-speed switching characteristics reduce switching losses, further enhancing efficiency. Its high input impedance simplifies the design of driver circuits. The excellent linearity ensures minimal distortion in audio amplifier applications. The TO-3P package provides good thermal conductivity and allows for easy mounting and heatsinking. Specific values for RDS(on), gate threshold voltage, and maximum drain current can be found in the datasheet. It's often used in complementary pairs with N-channel MOSFETs in push-pull amplifier configurations. It can also be used in switching regulators and DC-DC converters where high efficiency and low noise are required.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8397 $58.7790
170+ $0.6884 $117.0280
260+ $0.6676 $173.5760
360+ $0.6456 $232.4160
465+ $0.6249 $290.5785
620+ $0.5602 $347.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess