EN
  • EN
  • DE

2SD2256

Part No 2SD2256
Manufacturer Hitachi, Ltd
Catalog Hard To Find
Description Silicon NPN Triple Diffused
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 1126483-2SD2256
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD2256 CAD Model

Description

The 2SD2256 is a silicon NPN triple diffusion planar transistor manufactured by Hitachi, Ltd. Primarily designed for high voltage switching applications, it finds use in various power management and control circuits where robust performance and reliability are crucial.

Applications

  • Switching Regulators
  • High-Voltage Inverters
  • Motor Control Circuits
  • Power Amplifiers
  • General Purpose Switching Applications

Features

  • NPN Silicon Triple Diffusion Planar Transistor
  • High Collector-Emitter Voltage (VCEO)
  • High Switching Speed
  • Low Saturation Voltage
  • High Reliability

Benefits

  • Efficient Power Conversion: Enables efficient power conversion in switching regulators and inverters.
  • Robust Performance: Capable of handling high voltages and currents, ensuring reliable operation in demanding applications.
  • Fast Switching: High switching speed allows for efficient switching and reduced switching losses.
  • Reduced Power Dissipation: Low saturation voltage minimizes power dissipation, leading to increased energy efficiency.
  • Long-Term Reliability: Designed for long-term reliability in industrial and consumer electronics applications.

Technical Specifications (Typical)

  • Collector-Emitter Voltage (VCEO): 1500V
  • Collector-Base Voltage (VCBO): 1500V
  • Emitter-Base Voltage (VEBO): 7V
  • Collector Current (IC): 5A
  • Collector Dissipation (PC): 80W (with adequate heat sinking)
  • DC Current Gain (hFE): 5 (Min) at IC = 0.5A, VCE = 5V
  • Operating Junction Temperature: 150°C
  • Storage Temperature: -55°C to +150°C

The 2SD2256 transistor requires proper heat sinking to manage its power dissipation effectively. Its high voltage and current handling capabilities make it suitable for demanding applications, but careful consideration of the operating conditions is essential to ensure long-term reliability.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess