The 2SC4927 is a silicon NPN epitaxial planar transistor manufactured by Hitachi, Ltd. This transistor is designed for high-frequency power amplifier applications, typically used in VHF and UHF bands. It's characterized by its high power gain and ability to handle significant power dissipation.
Applications:
- VHF/UHF Power Amplifiers: Primarily used in power amplifier circuits operating in the VHF (Very High Frequency) and UHF (Ultra High Frequency) bands.
- Radio Transmitters: Employed in radio transmitter output stages to amplify the signal before transmission.
- Mobile Communication Devices: Utilized in mobile communication devices for power amplification in the RF section.
- High-Frequency Oscillators: Can be incorporated into high-frequency oscillator circuits.
Features:
- High Power Gain: Provides significant power gain, enhancing the signal strength in amplifier applications.
- High Collector Power Dissipation: Capable of handling substantial power dissipation, making it suitable for high-power applications.
- High Transition Frequency: Exhibits a high transition frequency, enabling operation in high-frequency circuits.
- Low Feedback Capacitance: Features low feedback capacitance, improving stability and performance.
Benefits:
- Enhanced Signal Amplification: Delivers improved signal amplification in high-frequency power amplifiers.
- Increased Power Output: Allows for greater power output, making it suitable for transmitter applications.
- Improved Efficiency: Provides efficient power amplification, reducing power consumption.
- Reliable Operation: Offers stable and reliable operation within specified operating conditions.
Technical Specifications:
The specific technical specifications, such as collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PC), can vary based on the manufacturing batch and should be verified using the manufacturer's datasheet. Typical values for similar transistors in this class often include a VCEO of around 50V, an IC of around 5A, and a PC of around 30W. Consult the official datasheet for precise values.
This transistor is typically housed in a through-hole package such as a TO-220. Proper heatsinking is crucial to manage heat dissipation effectively, especially when operating at higher power levels. Always refer to the manufacturer's datasheet for optimal usage and application guidelines, including biasing and thermal management recommendations.