EN
  • EN
  • DE

POB-LP-141(40)

Part No POB-LP-141(40)
Manufacturer Hirose Electric Co Ltd
Catalog Coaxial Connectors (RF) - Assemblies
Description CONN RF COAX PLUG L-SHAPE / Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Mfr Hirose Electric Co Ltd
Series *
Package Bulk
Product Status Active
Base Product Number POB
Standard Package 20 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 1083481-POB-LP-141(40)
Ultra Librarian 3D Model Ultra Librarian POB-LP-141(40) CAD Model

Description

The Hirose Electric Co Ltd POB-LP-141(40) is a fiber optic connector designed for high-speed data transmission in various communication and networking applications. This connector provides a reliable and efficient interface for optical fibers, ensuring minimal signal loss and optimal performance.

Applications

  • Data centers
  • Telecommunications networks
  • Industrial automation
  • Medical imaging equipment
  • Broadcast video systems

Features

  • Low insertion loss for optimal signal transmission
  • High return loss for minimal signal reflection
  • Compact design for high-density applications
  • Durable construction for long-lasting performance
  • Easy installation and maintenance

Benefits

  • Improved network performance and reliability
  • Reduced signal degradation for enhanced data integrity
  • Space-saving design for high-density environments
  • Long-term durability and reduced maintenance costs
  • Simplified installation process

The POB-LP-141(40) connector's low insertion loss ensures that the maximum amount of light signal is transmitted through the connection, minimizing signal degradation. High return loss minimizes signal reflection, preventing interference and maintaining signal clarity. The compact design allows for high-density configurations, making it suitable for crowded data centers and telecommunications facilities. Its robust construction ensures durability and long-term reliability, reducing the need for frequent replacements. The connector is designed for easy installation, saving time and labor costs.

This fiber optic connector is commonly used in high-speed Ethernet connections, fiber channel networks, and optical transceivers. It is also employed in medical imaging equipment, such as MRI and CT scanners, where high-quality data transmission is crucial. Its reliable performance and robust design make it a key component in modern communication and networking infrastructure.

You May Also Be Interested in

Amphenol-RF Division
CONN SMB PLUG STR 50 OHM PCB
Lowest to $11.9795
TE Connectivity
CONN UMCC JACK STR 50OHM SMD / U.FL (UMCC) Connector Jack, Male Pin 50Ohm Surface Mount Solder
Lowest to $0.1545
Huber+Suhner, Inc.
82_MMBX-50-0-14/111_NH / MMBX Connector Jack, Female Socket 50Ohm Through Hole Solder
Lowest to $73.8796
Amphenol
CONN SMA JACK STR 50 OHM SMD
Need more? Email Us
TE Connectivity
CONN BNC JACK R/A 50 OHM PCB / BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
Need more? Email Us
Radiall USA, Inc.
MCX F STR SMT TR500 / Connector
Need more? Email Us
Radiall USA, Inc.
SSMB M RA BHD / SSMB Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder
Lowest to $54.7975
Murata Electronics North America
LSC
Lowest to $1.3456
Amphenol-RF Division
CONN BNC PLUG STR 50 OHM SOLDER / BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess