EN
  • EN
  • DE

R5439K327JB-TR

Part No R5439K327JB-TR
Manufacturer Nisshinbo Micro Devices Inc.
Catalog OEM Parts (O - R)
Description 2 to 4 Serial Cell Li-Ion or Li-Polymer Battery Protection IC for Secondary Protection
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8542390000
Win Source Part Number 1087265-R5439K327JB-TR
Categories OEM Parts(O-R)
Manufacturer Nisshinbo Micro Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5439K327JB-TR CAD Model

Description

The R5439K327JB-TR is a high-performance voltage detector IC manufactured by Nisshinbo Micro Devices Inc. It's designed for precise voltage monitoring in a variety of electronic applications. The IC offers low power consumption and high accuracy, making it suitable for use in battery-powered devices and systems requiring reliable voltage supervision.

Applications

  • Microcontroller reset circuits: Provides a reliable reset signal to microcontrollers during power-up or voltage drops.
  • Power management systems: Monitors voltage levels in power supplies and battery management systems.
  • Memory protection: Prevents data corruption in memory devices during undervoltage conditions.
  • Portable electronic devices: Used in smartphones, tablets, and other portable devices for voltage supervision.
  • Industrial control systems: Monitors voltage levels in critical components to prevent system failures.

Features

  • High detection voltage accuracy: Provides precise voltage monitoring with minimal error.
  • Low power consumption: Minimizes battery drain in portable devices.
  • Small package size: Reduces board space requirements.
  • Built-in hysteresis: Prevents oscillation during voltage transitions, ensuring stable operation.
  • Open drain output: Offers flexibility in connecting to other circuits.

Benefits

  • Reliable voltage monitoring: Ensures stable operation of electronic devices by detecting voltage drops.
  • Prevents system failures: Protects against data corruption and other issues caused by voltage fluctuations.
  • Extends battery life: Minimizes power consumption, prolonging battery life in portable devices.
  • Simplified circuit design: Reduces the number of external components required for voltage supervision.
  • Improved system reliability: Enhances the overall performance and longevity of electronic systems.

Additional Details

The R5439K327JB-TR is designed to operate over a wide temperature range. It typically features a CMOS construction for low power consumption and high accuracy. The open-drain output allows for a flexible interface with microcontrollers and other logic circuits. The inclusion of hysteresis helps to prevent false triggering due to noise or minor voltage fluctuations. Detailed datasheets will provide specifications such as the precise detection voltage, supply current, and operating temperature range. This voltage detector plays a critical role in ensuring the reliable operation of electronic systems by monitoring and responding to voltage fluctuations.

You May Also Be Interested in

Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Essentra Components
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Essentra Components
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess