EN
  • EN
  • DE

GT5-2428/1.1-2.2SCF

Part No GT5-2428/1.1-2.2SCF
Manufacturer Hirose Electric Co Ltd
Catalog Coaxial Connector (RF) Contacts
Description CONN SOCKET CONTACT F CRIMP TIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Wire Gauge 24-28 AWG
Contact Termination Crimp
Pin or Socket Socket
Type F
Mounting Type Free Hanging (In-Line)
Contact Material Brass
Contact Finish Tin
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1611553-GT5-2428/1.1-2.2SCF
Ultra Librarian 3D Model Ultra Librarian GT5-2428/1.1-2.2SCF CAD Model

Description

N

You May Also Be Interested in

Hirose Electric Co Ltd
CONN PIN CONTACT M CRIMP TIN
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET CONTACT F CRIMP TIN
Need more? Email Us
Hirose Electric Co Ltd
CONN PIN CONTACT M CRIMP TIN
Need more? Email Us
TE Connectivity
DK-602-0156-2
Need more? Email Us
Hirose Electric Co Ltd
CONN PIN CONTACT M CRIMP TIN
Need more? Email Us
TE Connectivity
CONN SOCKET CONTACT SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN PIN CONTACT M CRIMP TIN
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET CENTER TERMINAL CRIM
Lowest to $0.4885
Hirose Electric Co Ltd
CONN SOCKET CONTACT F CRIMP TIN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess