EN
  • EN
  • DE

GT5-2022/F2.7-3.5PCF(70)

Part No GT5-2022/F2.7-3.5PCF(70)
Manufacturer Hirose Electric Co Ltd
Catalog Coaxial Connector (RF) Contacts
Description CONN PIN CONTACT M CRIMP TIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Wire Gauge 20-22 AWG
Contact Termination Crimp
Pin or Socket Pin
Type M
Mounting Type Free Hanging (In-Line)
Contact Material Brass
Contact Finish Tin
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1611542-GT5-2022/F2.7-3.5PCF(70)
Ultra Librarian 3D Model Ultra Librarian GT5-2022/F2.7-3.5PCF(70) CAD Model

Description

N

You May Also Be Interested in

Hirose Electric Co Ltd
CONN PIN CONTACT M CRIMP TIN
Need more? Email Us
Hirose Electric Co Ltd
CONN PIN CONTACT M CRIMP TIN
Need more? Email Us
TE Connectivity
DK-602-0156-2
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET CONTACT F CRIMP TIN
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET CENTER TERMINAL CRIM
Lowest to $0.4885
TE Connectivity
CONN SOCKET CONTACT SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET CONTACT F CRIMP TIN
Need more? Email Us
Hirose Electric Co Ltd
CONN PIN CONTACT M CRIMP TIN
Need more? Email Us
Hirose Electric Co Ltd
CONN PIN CONTACT M CRIMP TIN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess