EN
  • EN
  • DE

GT13SHA-1/1PP-DS

Part No GT13SHA-1/1PP-DS
Manufacturer Hirose Electric Co Ltd
Catalog Coaxial Connectors (RF) - Assemblies
Description CONN COAX RCPT R/A 50 OHM PCB / Coaxial Connector Receptacle, Male Pin 50Ohm Through Hole, Right Angle Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)>Coaxial Connector (RF) Assemblies
Manufacturer Hirose Electric Co Ltd
Packaging Bulk
Connector Style Coaxial
Connector Type Receptacle, Male Pin
Contact Termination Solder
Impedance 50Ohm
Mounting Through Hole, Right Angle
Fastening Type Push-Pull
Frequency - Max 1 GHz
Number of Ports 2
Features Board Lock, Mounting Flange
Housing Color Gray
Center Contact Material Copper Alloy
Body Material Polybutylene Terephthalate (PBT)
Center Contact Plating Tin
Dielectric Material Polybutylene Terephthalate (PBT)
Temperature Range - Operating -30°C ~ 105°C
Voltage Rating 250 V
Mating Cycles 30
Base Product Number GT13
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4010
Other Part Number *GT13SHA-1/1PP-DS,GT13SHA-1/1PP-DS-ND,H123503,763-0057-8-00,-GT13SHA-1/1PP-DS,*GT13SHA-1/1PP-DS-ND
Standard Package 60
Win Source Part Number 1331986-GT13SHA-1/1PP-DS
Ultra Librarian 3D Model Ultra Librarian GT13SHA-1/1PP-DS CAD Model

Description

The Hirose Electric Co Ltd GT13SHA-1/1PP-DS is a coaxial connector assembly that is designed to be used in electronic devices.

  • Connector Type: Receptacle
  • Sockets: Male pin
  • Fastening Type: Push-pull
  • Center Contact Material: Copper alloy
  • Center Contact Plating: Tin
  • Voltage Rating: 250V
  • Maximum Frequency: 1GHz
  • RoHS Compliant: Yes
  • Temperature Range: -30°C to 105°C
  • Packaging: Bulk
  • Standard Package: 60

You May Also Be Interested in

TE Connectivity
CONN UMCC JACK STR 50OHM SMD / U.FL (UMCC) Connector Jack, Male Pin 50Ohm Surface Mount Solder
Lowest to $0.1545
Murata Electronics North America
COAX CONN
Lowest to $0.2153
Murata Electronics North America
COAX CONN
Need more? Email Us
Huber+Suhner, Inc.
82_MMBX-50-0-14/111_NH / MMBX Connector Jack, Female Socket 50Ohm Through Hole Solder
Lowest to $73.8796
TE Connectivity
RTD-50-L-00CS2930 / Connector
Need more? Email Us
Amphenol-RF Division
BNC RIGHT ANGLE CRIMP PLUG FOR R / BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp
Lowest to $108.5014
Murata Electronics North America
LSC
Lowest to $1.3456
Amphenol-RF Division
CONN BNC PLUG R/A 50 OHM SOLDER / BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
Need more? Email Us
TE Connectivity
RTD-50-L-01CS2930 / Connector
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7167 $60.0845
85+ $1.4086 $119.7310
130+ $1.3647 $177.4110
175+ $1.3206 $231.1050
230+ $1.2765 $293.5950
305+ $1.1445 $349.0725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess