EN
  • EN
  • DE

FH12HP-30S-1SV

Part No FH12HP-30S-1SV
Manufacturer Hirose Electric Co Ltd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hirose Electric Co Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823303-FH12HP-30S-1SV
Ultra Librarian 3D Model Ultra Librarian FH12HP-30S-1SV CAD Model

Description

The FH12HP-30S-1SV is a robust and reliable connector manufactured by Hirose Electric Co. Ltd. It's part of their FH series, known for its high-performance capabilities and compact design, making it suitable for applications where space is a premium. This particular model is a 30-position Flexible Printed Circuit (FPC) or Flexible Flat Cable (FFC) connector, designed for secure and stable connections in a variety of electronic devices.

Applications:

  • Smartphones and mobile devices: Used for connecting displays, cameras, and other internal components.
  • Laptop computers and tablets: Connects LCD panels, touchscreens, and other peripherals.
  • Digital cameras and camcorders: Enables connection of image sensors, displays, and control buttons.
  • Automotive electronics: Integration within navigation systems, dashboard displays, and infotainment systems.
  • Industrial equipment: Used in control panels, robotic systems, and other automated machinery where reliable connections are vital.

Features:

  • 30-position connector: Provides a high-density connection for multiple signals.
  • FPC/FFC Compatibility: Designed to accommodate both FPC and FFC cables, offering versatility in design.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes and improves manufacturing efficiency.
  • Compact Design: Small footprint optimizes space utilization in densely populated circuit boards.
  • High Reliability: Ensures stable and secure connections, even under vibration and mechanical stress.
  • Single Action Lock: Simplifies cable insertion and extraction, reducing assembly time.

Benefits:

  • Space Saving: Contributes to miniaturization of electronic devices due to its compact size.
  • Easy Integration: SMT compatibility allows for seamless integration into automated assembly lines.
  • Secure Connection: Ensures reliable signal transmission, reducing the risk of intermittent failures.
  • Increased Design Flexibility: Compatibility with both FPC and FFC cables allows for greater flexibility in cable selection.
  • Reduced Assembly Time: Single action lock mechanism simplifies cable insertion and extraction, optimizing assembly processes.
  • Enhanced Durability: Designed to withstand harsh environmental conditions, ensuring long-term performance.

Additional Details:

The FH12HP-30S-1SV connector typically features a 0.5mm pitch, which contributes to its compact size. The housing material is often a high-temperature resistant plastic suitable for reflow soldering processes. The connector also includes features to prevent mis-insertion of the FPC/FFC cable. This connector is designed to meet stringent industry standards for electrical and mechanical performance, ensuring high-quality and reliable connections.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Phoenix Contact
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess