EN
  • EN
  • DE

DF1B-2428SC

Part No DF1B-2428SC
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular Connectors
Description CONN SOCKET 24-28AWG CRIMP TIN  /  Socket Contact Tin 24-28 AWG Crimp
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Contacts
Mfr Hirose Electric Co Ltd
Series DF1B
Package Bulk
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 24-28 AWG
Contact Finish Tin
Base Product Number DF1B
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Other Names H3832,541-0679-4-00,*DF1B-2428SC,DF1B2428SC
Standard Package 100
Win Source Part Number 963961-DF1B-2428SC
Ultra Librarian 3D Model Ultra Librarian DF1B-2428SC CAD Model

Description

The DF1B-2428SC is a discrete wire crimp socket contact manufactured by Hirose Electric Co Ltd. It's designed for use with the DF1 series connectors, providing a reliable connection for discrete wires to printed circuit boards. These contacts are essential for creating custom cable assemblies tailored to specific applications.

Applications

  • Internal wiring in electronic devices
  • Custom cable assemblies
  • Signal and power connections in PCBs
  • Wire-to-board connections in various industrial and consumer electronics

Features

  • Discrete Wire Crimp Socket: Designed for crimping onto individual wires.
  • DF1 Series Compatibility: Specifically designed for use with Hirose DF1 series connectors.
  • High Reliability: Ensures a secure and stable electrical connection.
  • Compact Design: Allows for high-density wiring.
  • Durable Construction: Withstands vibration and mechanical stress.

Benefits

  • Customizable Wiring Solutions: Enables the creation of tailored cable assemblies.
  • Secure and Reliable Connections: Minimizes signal loss and ensures consistent performance.
  • Easy Termination: Simple crimping process for quick and efficient assembly.
  • Versatile Application: Suitable for a wide range of electronic devices and industries.
  • Long-Term Performance: Designed for reliable operation over an extended lifespan.

The DF1B-2428SC contact is made from high-quality materials to ensure excellent conductivity and durability. Its design allows for easy insertion and removal from the connector housing, simplifying maintenance and modifications. The crimping process creates a gas-tight connection, preventing corrosion and ensuring long-term reliability.

Specifications:

  • Contact Type: Crimp Socket
  • Wire Gauge: Typically 24-28 AWG (verify with datasheet)
  • Series: DF1
  • Material: (Verify material from datasheet, typically phosphor bronze or similar)
  • Plating: (Verify plating from datasheet, typically tin or gold)

You May Also Be Interested in

CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
CJT Connectors
Connector Header 3 position 2.54mm Pitch
Lowest to $0.1310
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246
CJT Connectors
2 10P -40℃~+105℃ 2mm 5 2A 250V 2x5P Through Hole,P=2mm Headers, Male Pins RoHS
Lowest to $0.4102
CJT Connectors
Connector Header 2 position 3.96mm Pitch
Lowest to $0.0498
CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
1,780+ $0.0281 $50.0180
3,805+ $0.0263 $100.0715
5,910+ $0.0254 $150.1140
8,475+ $0.0236 $200.0100
11,015+ $0.0227 $250.0405
13,765+ $0.0218 $300.0770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 1780 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess