EN
  • EN
  • DE

DF13C-5P-1.25V

Part No DF13C-5P-1.25V
Manufacturer Hirose Electric Co Ltd
Catalog Electronic Wholesale
Description 1.25mm Pitch Miniature Crimping Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case connector
Manufacturer Hirose Electric Co Ltd
Manufacturer Homepage www.hirose-connectors.com
RoHS State Request Verification
Win Source Part Number 758484-DF13C-5P-1.25V
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DF13C-5P-1.25V CAD Model

Description

Overview

The DF13C-5P-1.25V is a 5-position wire-to-board connector manufactured by Hirose Electric Co. Ltd. This connector features a 1.25mm pitch, making it suitable for compact electronic devices. It is designed for secure and reliable connections, providing a cost-effective solution for various applications.

Applications

  • Power supply connections
  • Signal connections in compact devices
  • LED lighting systems
  • Battery connections
  • Robotics
  • Consumer electronics

Features

  • Number of Positions: 5
  • Pitch: 1.25mm
  • Mating Style: Wire-to-board
  • Current Rating: (Consult Hirose datasheet for specific current rating)
  • Voltage Rating: (Consult Hirose datasheet for specific voltage rating)
  • Wire Gauge: (Consult Hirose datasheet for recommended wire gauge)
  • Insulation Material: (Typically thermoplastic resin; consult datasheet)
  • Contact Material: (Typically phosphor bronze or brass; consult datasheet)

Benefits

  • Compact Design: The small 1.25mm pitch allows for high-density mounting on PCBs, saving space.
  • Secure Connection: Provides a reliable electrical connection between the wires and the board.
  • Cost-Effective: Offers a balance of performance and affordability.
  • Easy to Use: Simple design facilitates easy wiring and mating.
  • Versatile: Suitable for a wide range of applications.

Additional Details

The DF13 series from Hirose is a popular choice for wire-to-board connections in numerous applications. It is important to consult the official Hirose datasheet for detailed specifications, including the exact current and voltage ratings, applicable wire gauges, and mechanical dimensions. The mating connector part number is critical for proper function. This series provides a friction lock connection, often providing audible feedback to ensure a robust connection.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3534 $51.2430
345+ $0.2900 $100.0500
535+ $0.2810 $150.3350
740+ $0.2719 $201.2060
955+ $0.2628 $250.9740
1,275+ $0.2356 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,760 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess