EN
  • EN
  • DE

HX8696-A01APD300

Part No HX8696-A01APD300
Manufacturer Himax
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Himax
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825236-HX8696-A01APD300
Ultra Librarian 3D Model Ultra Librarian HX8696-A01APD300 CAD Model

Description

The HX8696-A01APD300 is a display driver IC manufactured by Himax Technologies. It's designed to control TFT-LCD panels in a variety of electronic devices. This display driver integrates the essential functionalities required to render images on the LCD, managing timing signals, voltage levels, and color data processing.

Applications:

  • Tablet computers
  • Automotive displays
  • Industrial control panels
  • Home automation systems
  • Medical displays

Features:

  • Supports high-resolution TFT-LCD panels.
  • Integrated timing controller.
  • Built-in gamma correction.
  • MIPI (Mobile Industry Processor Interface) DSI (Display Serial Interface) for data input.
  • Power management features for low power consumption.
  • Color enhancement technology.
  • Source and Gate driver circuitry.

Benefits:

  • Delivers high-quality images on TFT LCD panels.
  • Reduces overall system cost by integrating multiple functions.
  • Extends battery life in portable devices through efficient power management.
  • Provides a streamlined interface with the host processor using MIPI DSI.
  • Enhances color accuracy and visual experience with gamma correction and color enhancement technologies.

Additional Details:

The HX8696-A01APD300 communicates with the host processor using the MIPI DSI interface, a high-speed serial interface commonly used in mobile and embedded devices. The integrated timing controller generates the necessary timing signals for the TFT-LCD panel. The built-in gamma correction ensures accurate color reproduction and optimizes the display's visual performance. The device incorporates power management features to minimize power consumption, which is crucial for battery-powered applications. The color enhancement technology enhances the vibrancy and clarity of the displayed images. This display driver supports high-resolution displays, making it suitable for applications requiring detailed and sharp visuals. The HX8696-A01APD300 requires external power supply voltages for the analog and digital sections and the LCD driving voltages. The specific package and bonding type (e.g., COG, COF) depend on the application and panel requirements. It provides a comprehensive and efficient solution for driving TFT-LCD panels in a wide range of electronic devices, particularly those demanding high resolution and low power consumption.

You May Also Be Interested in

American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess