The H431AM is a precision adjustable shunt regulator manufactured by Hi-Sincerity Microelectronics. It is commonly used as a voltage reference in power supplies, control circuits, and instrumentation applications. This three-terminal device offers excellent temperature stability and a sharp turn-on characteristic, making it suitable for a wide range of voltage regulation tasks.
Applications:
- Linear Regulators
- Switching Power Supplies
- Voltage Monitors
- Error Amplifiers
- Precision Current Sources
Features:
- Adjustable Output Voltage: Can be set to any voltage between Vref (2.5V) and 36V using external resistors.
- Low Output Noise: Ensures clean and stable voltage regulation.
- Sharp Turn-On Characteristic: Provides a well-defined threshold for voltage regulation.
- Low Dynamic Output Impedance: Enhances stability and transient response.
- Wide Operating Temperature Range: Suitable for various environmental conditions.
Benefits:
- Provides a stable and precise voltage reference for accurate regulation.
- Offers flexibility in voltage setting with adjustable output.
- Reduces noise and improves signal integrity in sensitive circuits.
- Simplifies circuit design with its easy-to-use three-terminal configuration.
- Enhances the reliability and performance of power supplies and control systems.
Additional Details:
The H431AM precision adjustable shunt regulator is designed to provide a stable and accurate voltage reference in a variety of electronic circuits. Its adjustable output voltage feature allows for customization to specific application requirements, making it a versatile component for voltage regulation. The low output noise ensures clean and stable voltage regulation, which is crucial for sensitive circuits. The sharp turn-on characteristic provides a well-defined threshold for voltage regulation, enhancing the precision of the circuit. With low dynamic output impedance, the H431AM offers excellent stability and transient response. The device is commonly used in linear regulators, switching power supplies, voltage monitors, error amplifiers, and precision current sources. Key electrical specifications include an adjustable output voltage range from Vref (2.5V) to 36V, a typical output voltage tolerance of ±0.5%, and a low dynamic output impedance. The operating temperature range is typically from -40°C to +85°C. The H431AM is available in various package options, including TO-92, SOT-23, and SOIC. The device is lead-free and RoHS compliant.