EN
  • EN
  • DE

OP07M/TR

Part No OP07M/TR
Manufacturer HGSEMI
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976768-OP07M/TR
Categories OEM Parts(O-R)
Manufacturer HGSEMI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP07M/TR CAD Model

Description

The OP07M/TR is a precision operational amplifier manufactured by HGSEMI. This amplifier is designed for applications requiring very low offset voltage, high open-loop gain, and excellent stability over temperature. It's a monolithic amplifier that offers outstanding performance characteristics, making it ideal for instrumentation, data acquisition, and precision signal processing.

Applications

  • Precision Instrumentation: Used in precision measurement instruments, such as digital multimeters and calibration equipment.
  • Data Acquisition Systems: Provides accurate amplification of low-level signals in data acquisition systems.
  • Strain Gauge Amplifiers: Amplifies the output signals from strain gauges in industrial and scientific applications.
  • Thermocouple Amplifiers: Used for amplifying the small voltage signals from thermocouples for accurate temperature measurement.
  • Medical Instrumentation: Employed in medical devices requiring high precision and low noise amplification.

Features

  • Very Low Offset Voltage: Offers extremely low input offset voltage, minimizing errors in precision applications.
  • High Open-Loop Gain: Provides high open-loop gain for accurate signal amplification.
  • Low Input Bias Current: Minimizes the loading effect on the input signal source.
  • High Common-Mode Rejection Ratio (CMRR): Rejects common-mode noise, ensuring accurate differential signal amplification.
  • Excellent Stability Over Temperature: Maintains stable performance over a wide temperature range.

Benefits

  • High Accuracy: Provides highly accurate signal amplification, minimizing errors in precision measurements.
  • Improved Signal-to-Noise Ratio: Low noise characteristics improve the signal-to-noise ratio in sensitive applications.
  • Reduced Calibration Requirements: Low offset voltage reduces the need for frequent calibration.
  • Enhanced System Performance: High open-loop gain and CMRR contribute to overall system performance improvements.
  • Reliable Operation: Excellent stability ensures reliable operation in harsh environments.

Additional Details

The OP07M/TR typically operates with a supply voltage range of ±3V to ±18V. The input offset voltage is typically in the microvolt range, and the open-loop gain is typically in the hundreds of thousands. The CMRR is typically greater than 100 dB. It is important to consult the datasheet for specific electrical characteristics, such as the exact input offset voltage, open-loop gain, and CMRR, as these can vary based on the specific part number and manufacturing date. The operating temperature range is typically from -40°C to +85°C. The OP07M/TR is often available in surface-mount packages (such as SOIC) suitable for automated assembly.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
KOA Speer
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Essentra Components
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
645+ $0.0780 $50.3100
1,565+ $0.0640 $100.1600
2,420+ $0.0620 $150.0400
3,335+ $0.0600 $200.1000
4,315+ $0.0580 $250.2700
5,770+ $0.0520 $300.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,780 pieces
MOQ: 645 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess