The LM2591HVS-12/TR is a step-down (buck) switching regulator from HGSEMI. It's designed to efficiently convert a higher DC voltage to a lower DC voltage, specifically providing a fixed 12V output. The 'HVS' denotes a High Voltage Switch version, allowing for a wider input voltage range compared to standard LM2591 regulators. The '/TR' indicates that the part is supplied in tape and reel packaging for automated assembly.
Applications
- Powering microcontrollers and other low-voltage digital circuits from higher voltage sources
- Industrial control systems
- Automotive electronics
- Battery chargers
- LED drivers
- Distributed power systems
- Point-of-load regulation
Features
- Fixed 12V output voltage
- High Voltage Switch (HVS) version supports a wide input voltage range
- High efficiency (typically >80%)
- Internal oscillator with fixed frequency
- Built-in thermal shutdown protection
- Current limit protection
- ON/OFF control input
- Low standby current
- Requires few external components
- Available in a TO-263 package
Benefits
- Efficient Power Conversion: High efficiency minimizes heat dissipation and extends battery life in portable applications.
- Simplified Design: Requires minimal external components, reducing board space and cost.
- Wide Input Voltage Range: The HVS version allows the regulator to operate with a wider range of input voltages, providing design flexibility.
- Reliable Operation: Built-in protection features such as thermal shutdown and current limiting safeguard the device and the load.
- Convenient ON/OFF Control: An ON/OFF control input allows for easy power management.
- Fixed Output Voltage: Provides a stable and precise 12V output.
Additional Details
The LM2591HVS-12/TR operates at a fixed switching frequency (typically around 150 kHz). The output voltage is fixed at 12V, which eliminates the need for external feedback resistors for voltage adjustment. Careful layout is crucial for stable operation. Keep the input and output capacitors close to the regulator pins. The thermal performance of the TO-263 package should be considered, and a heat sink may be required depending on the input voltage, output current, and ambient temperature. Refer to the datasheet for detailed specifications, including the maximum input voltage, output current, and thermal resistance.