EN
  • EN
  • DE

LTC6227HMS8E#PBF

Part No LTC6227HMS8E#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 180V/µs
Gain Bandwidth Product 420 MHz
-3db Bandwidth 330 MHz
Current - Input Bias 8.4 µA
Voltage - Input Offset 20 µV
Current - Supply 5.5mA (x2 Channels)
Current - Output / Channel 64 mA
Voltage - Supply Span (Min) 2.8 V
Voltage - Supply Span (Max) 11.75 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Base Product Number LTC6227
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 161-LTC6227HMS8E#PBF-ND,505-LTC6227HMS8E#PBF,-2735-LTC6227HMS8E#PBF,161-LTC6227HMS8E#PBF
Standard Package 50
Win Source Part Number 1005242-LTC6227HMS8E#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6227HMS8E#PBF CAD Model

Description

The LTC6227HMS8E#PBF from Analog Devices Inc. is a high-performance, single-channel operational amplifier that delivers exceptional speed and accuracy for a wide range of applications. This op-amp is designed to operate with a single or dual supply voltage, making it versatile for both battery-powered and conventional supply-operated systems.

Key Features

  • High Gain Bandwidth Product: The LTC6227HMS8E#PBF boasts a high gain bandwidth product of 890MHz, allowing for high-speed signal processing in applications such as video, communications, and imaging systems.
  • Low Noise Performance: With a low input voltage noise of just 2.5nV/√Hz and low input current noise, this operational amplifier ensures a clean signal amplification, minimizing the impact of noise on system performance.
  • Rail-to-Rail Output: The rail-to-rail output stage provides maximum dynamic range, especially important in low-voltage applications where maximizing the signal amplitude is crucial.
  • Power Efficiency: The device operates with a low supply current of 16.5mA, which is beneficial for power-sensitive designs.
  • Wide Supply Range: It supports a wide supply voltage range from 2.5V to 5.25V, accommodating various power supply requirements.
  • Stable with Capacitive Loads: The LTC6227HMS8E#PBF is designed to be stable with capacitive loads, making it a reliable choice for applications that involve driving capacitive inputs.

Applications

This operational amplifier is suitable for a variety of applications, including:

  • High-speed data acquisition
  • Active filters and integrators
  • Fast amplifiers for signal conditioning
  • Buffering for A/D converters
  • Driving ADC inputs
  • Video and RF amplification

Product Details

The LTC6227HMS8E#PBF comes in an MSOP-8 package, providing a compact solution that is easy to integrate into various circuit designs. Its enhanced specifications ensure that it delivers superior performance in even the most demanding environments.

With its combination of speed, precision, and low power consumption, the LTC6227HMS8E#PBF from Analog Devices Inc. is an ideal choice for engineers looking to enhance the performance of their high-speed signal processing systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1603 $56.6412
9+ $11.6187 $104.5683
14+ $11.2556 $157.5784
19+ $10.8925 $206.9575
24+ $10.5295 $252.7080
32+ $9.4402 $302.0864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess