EN
  • EN
  • DE
Part No 2630
Manufacturer Heyco Products Corporation
Catalog Hole Plugs - Tapered Caps
Description G 437 BLACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Hole Plugs - Tapered Caps
Mfr Heyco Products Corporation
Series Heyco®
Package Box
Product Status Active
Type Body Plug
Color Black
Material Nylon
Hole Diameter 0.437" (11.10mm)
Flange Diameter 0.530" (13.46mm)
Panel Thickness 0.410" (10.41mm)
Standard Package 15,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
California Prop 65 Warning Information
Win Source Part Number 854839-2630
Ultra Librarian 3D Model Ultra Librarian 2630 CAD Model

Description

The 854839-2630 is a black body plug used for hole plugging. Heyco Products Corporation manufactures it.

  • Plug Type: Hole Plug
  • Series: Heyco®
  • Material: Nylon
  • Flange Diameter: 0.530 inches (13.46mm)
  • Hole Diameter: 0.437 inches (11.10mm)
  • Panel Thickness: 0.410 inches (10.41mm)
  • Standard Package: 15,000 pieces
  • Product Status: Active
  • REACH: Compliant
  • California Prop 65: Warning

You May Also Be Interested in

Heyco Products Corporation
DP 1250 BLACK
Lowest to $6.7775
Essentra Components
HOLE PLUG SHT METAL 2" BLACK
Lowest to $0.3122
Heyco Products Corporation
G 437 BLACK
Need more? Email Us
Essentra Components
HOLE PLUG 0.687" NYLON BLACK
Lowest to $0.0956
Heyco Products Corporation
HOLE PLUG 0.875\
Need more? Email Us
Heyco Products Corporation
WP 187 CLEAR
Lowest to $0.0818
T1A
Essentra Components
37DEG JIC FLARED FITTING PLUG -
Lowest to $0.1561
Elesa USA Corporation
NDX.Q, SQUARE END-CAPS FOR TUBES
Need more? Email Us
Essentra Components
TAPERED CAP - OD RANGE: 139.5 -
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess