EN
  • EN
  • DE
Part No 3044
Manufacturer Heyco Products Corporation
Catalog Hole Plugs - Tapered Caps
Description HOLE PLUG 0.875\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Body Plug
Color Black
Material Nylon
Hole Diameter 0.875" (22.23mm) 7/8"
Flange Diameter 1.020" (25.91mm)
Panel Thickness 0.560\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1536837-3044
Ultra Librarian 3D Model Ultra Librarian 3044 CAD Model

Description

N

You May Also Be Interested in

Essentra Components
TAPERED CAP - OD RANGE: 139.5 -
Need more? Email Us
Heyco Products Corporation
WP 187 CLEAR
Lowest to $0.0818
Essentra Components
HOLE PLUG 0.312\
Need more? Email Us
B6A
Essentra Components
UNF THREADED PROTECTION PLUG, CO
Lowest to $0.1646
Heyco Products Corporation
HOLE PLUG 0.875\
Need more? Email Us
Heyco Products Corporation
G 375 BLACK
Need more? Email Us
Heyco Products Corporation
DPT 875 BLACK
Need more? Email Us
Heyco Products Corporation
GPT 1375 BLACK / Hole Plug 1.375" (34.93mm) Nylon Black
Need more? Email Us
Heyco Products Corporation
HFP 500 94V-O BLACK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess