EN
  • EN
  • DE
Part No 1210
Manufacturer Heyco Products Corporation
Catalog Bushings, Grommets
Description SR 6P-4 BLACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Bushings, Grommets
Mfr Heyco Products Corporation
Package Box
Product Status Active
Bushing, Grommet Type Bushing, Strain Relief
For Use With/Related Products Cable, Wires
Panel Thickness 0.125" (3.18mm)
Panel Cutout Dimensions Variable Size
Diameter - Inside Variable Size
Color Black
Material Flammability Rating UL94 V-2
Standard Package 6,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
California Prop 65 Warning Information
Win Source Part Number 847565-1210
Ultra Librarian 3D Model Ultra Librarian 1210 CAD Model

Description

The Heyco Products Corporation 847565-1210 is a black bushing strain relief used for cable and wire management from Heyco Products Corporation.

  • Color: Black
  • Type: Bushing Strain Relief
  • Application: Cable and Wire Management
  • Panel Cutout Dimension: Variable Size
  • Panel Thickness: 0.125" (3.18mm)
  • Material Flammability Rating: UL94 V-2
  • Standard Package: 6,500 pcs
  • Status: Active
  • REACH: Not Affected
  • ECCN: EAR99
  • California Prop 65: Warning Information Applies

You May Also Be Interested in

Weidmuller
SEALING ELEMENT GRAY, SMALL
Need more? Email Us
Panasonic
Lowest to $41.9819
Essentra Components
Need more? Email Us
Essentra Components
GROMMET 0.610" ELASTOMER BLACK
Lowest to $0.2920
Heyco Products Corporation
SR 31-2 BLACK
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
GROMMET 0.125" PVC BLACK / Flexible PVC Hole Grommet Black
Lowest to $0.1324
Essentra Components
Need more? Email Us
Essentra Components
BUSHING SPLIT 0.768" NYLON BLACK
Lowest to $0.1197

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess