EN
  • EN
  • DE

PGSA-2024A

Part No PGSA-2024A
Manufacturer Essentra Components
Catalog Bushings, Grommets
Description BUSHING SPLIT 0.768" NYLON BLACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Essentra Components
Series PGSA
Bushing, Grommet Type Bushing, Split
For Use With/Related Products Cable, Wires
Panel Thickness 0.039" ~ 0.063" (0.99mm ~ 1.60mm)
Panel Cutout Dimensions Circular - 0.945" (24.00mm)
Diameter - Inside 0.768" (19.50mm)
Features Snap-Mount
Material Polyamide (PA66), Nylon 6/6
Color Black
Material Flammability Rating UL94 V-2
Win Source Part Number 761694-PGSA-2024A
Popularity Medium
Supply and Demand Status Balance
Family Name PGSA
Introduction Date August 18, 2003
ECCN EAR99
Country of Origin United Kingdom
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PGSA-2024A CAD Model

Description

The Essentra Components PGSA series split bushing grommet is a cable and wire management accessory.

  • Mounting: Snap-mount
  • Material: Polyamide (PA66) and nylon 6/6
  • Color: Black
  • Panel Cutout Dimension: 0.945 inches (24.00mm)
  • Panel Thickness: 0.039 inches to 0.063 inches (0.99mm to 1.60mm)
  • Inside Diameter: 0.768 inches (19.50mm)
  • Type: Split bushing
  • Family Name: PGSA
  • ECCN: EAR99
  • Country of Origin: United Kingdom
  • Estimated EOL Date: 2026
  • Category: Cables and wires - management
  • Introduction Date: August 18, 2003

You May Also Be Interested in

Panasonic
Lowest to $41.9819
Essentra Components
Need more? Email Us
Heyco Products Corporation
LTB 80-140/PG16 GRAY / Circular - 0.906" (23.01mm) Grommet 0.310" ~ 0.550" (7.87mm ~ 13.97mm) Gray
Need more? Email Us
Heyco Products Corporation
SB 1500-18 BLACK
Need more? Email Us
Essentra Components
GROMMET 1.500" RUBBER BLACK
Lowest to $2.0600
Davies Molding, LLC
GROMMET 0.187\
Lowest to $0.4483
Essentra Components
GROM EDGE SOLID ELAST BLK 1=100'
Lowest to $10.0855
Weidmuller
SEALING ELEMENT GRAY, SMALL
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
485+ $0.1197 $58.0545
1,180+ $0.0983 $115.9940
1,825+ $0.0952 $173.7400
2,510+ $0.0921 $231.1710
3,245+ $0.0891 $289.1295
4,345+ $0.0798 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 485 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess