EN
  • EN
  • DE

P07905-B21

Part No P07905-B21
Manufacturer Hewlett Packard
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1019075-P07905-B21
Categories OEM Parts(O-R)
Manufacturer Hewlett Packard
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P07905-B21 CAD Model

Description

The HP P07905-B21 is a 16GB DDR4 ECC Registered DIMM (RDIMM) memory module. This memory module is designed for use in HP ProLiant servers and other compatible systems that require high-performance, reliable memory. ECC (Error Correcting Code) memory is essential for maintaining data integrity in mission-critical applications.

Applications:

  • HP ProLiant Servers: Designed for use in HP ProLiant server models to enhance memory capacity and performance.
  • Workstations: Suitable for high-performance workstations that require large memory capacities and data integrity.
  • Data Centers: Used in data centers to provide reliable memory for virtualized environments and other demanding workloads.
  • Cloud Computing: Employed in cloud computing infrastructure to support virtual machines and applications.
  • Scientific Computing: Utilized in scientific computing environments for memory-intensive simulations and data analysis.

Features:

  • 16GB Capacity: Provides a storage capacity of 16 gigabytes.
  • DDR4 Technology: Utilizes DDR4 technology for high-speed data transfer and improved performance.
  • ECC Registered DIMM: Includes error-correcting code (ECC) and register for enhanced reliability and data integrity.
  • 2933 MHz Speed: Operates at a frequency of 2933 MHz for fast data access.
  • 288-Pin DIMM: Uses a 288-pin DIMM form factor for compatibility with DDR4-compatible systems.
  • Low Voltage: Operates at a low voltage to reduce power consumption.

Benefits:

  • Increased Memory Capacity: Expands the memory capacity of server and workstation systems.
  • Improved Performance: Enhances overall system performance with high-speed DDR4 technology.
  • Data Integrity: Ensures data integrity with ECC memory, preventing data corruption and system errors.
  • Reliability: Provides reliable memory operation in demanding environments.
  • Compatibility: Designed for compatibility with HP ProLiant servers and other compatible systems.

Additional Details:

The P07905-B21 RDIMM conforms to industry standards for DDR4 memory modules. It operates over a specified temperature range, making it suitable for various operating environments. The module is designed for easy installation and removal in compatible systems. It is important to consult the server or workstation documentation for memory compatibility and installation guidelines. The ECC functionality detects and corrects single-bit errors, improving system stability. The registered design enhances signal integrity and allows for higher memory densities. The P07905-B21 memory module is a reliable and high-performance solution for expanding memory capacity in demanding server and workstation applications.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess