EN
  • EN
  • DE

RH5RH602B-T1

Part No RH5RH602B-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Description PWM STEP-UP DC/DC CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294578-RH5RH602B-T1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH5RH602B-T1 CAD Model

Description

The RH5RH602B-T1 is a voltage regulator IC manufactured by Ricoh. This IC is designed to provide a stable and accurate output voltage, making it suitable for a variety of electronic applications where a consistent power supply is critical.

Applications

  • Mobile phones
  • Wireless communication devices
  • Portable audio players
  • Digital cameras
  • Battery-powered devices

Features

  • High-accuracy output voltage: Ensures stable power supply to connected components.
  • Low quiescent current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent protection: Protects the IC and connected components from damage due to excessive current.
  • Short-circuit protection: Prevents damage from short circuits.
  • Small package size: Allows for compact design in portable devices.
  • High ripple rejection: Filters out noise from the input voltage, providing a clean output.

Benefits

  • Improved device performance: Stable voltage supply leads to reliable operation of connected components.
  • Extended battery life: Low quiescent current contributes to longer battery life in portable devices.
  • Enhanced device protection: Overcurrent and short-circuit protection features prevent damage and increase device lifespan.
  • Reduced design complexity: Integrated features simplify circuit design and reduce the number of external components required.
  • Smaller form factor: Compact package size enables smaller and more portable device designs.

Additional Details

The RH5RH602B-T1 operates within a specified input voltage range and provides a fixed output voltage. The specific output voltage and other electrical characteristics can be found in the product datasheet. The IC is typically available in a small surface-mount package, suitable for automated assembly processes.

It's crucial to consult the official Ricoh datasheet for the RH5RH602B-T1 to obtain precise electrical characteristics, application circuit examples, and package dimensions for proper implementation in your specific application. The datasheet provides detailed information on parameters such as input voltage range, output voltage accuracy, temperature coefficient, and maximum output current. Proper thermal management techniques should also be considered to ensure reliable operation within the specified temperature range.

You May Also Be Interested in

Zilog
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $7.0594
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess