EN
  • EN
  • DE

JW297A

Part No JW297A
Manufacturer Hewlett Packard
Catalog OEM Parts (J - L)
Description Aruba RAP-3WNP (us) 2.4G 2X2: 2 11N R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066443-JW297A
Categories OEM Parts(J-L)
Manufacturer Hewlett Packard
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JW297A CAD Model

Description

The Hewlett Packard JW297A is a Gigabit Ethernet Transceiver, commonly known as a Gigabit Interface Converter (GBIC). It's a hot-swappable input/output device that plugs into a Gigabit Ethernet port or slot, linking the port with the network.

Applications:

  • Data Centers: Used in connecting servers, storage devices, and network switches within data center environments to facilitate high-speed data transfer.
  • Enterprise Networks: Employed in large enterprise networks to connect switches, routers, and other network devices, providing backbone connectivity for business applications.
  • Service Provider Networks: Utilized by internet service providers (ISPs) and telecommunications companies to connect network equipment and deliver high-speed internet services to customers.
  • Campus Networks: Implemented in university and college campus networks to provide high-bandwidth connectivity for students, faculty, and staff.

Features:

  • Gigabit Ethernet Support: Supports Gigabit Ethernet standards, providing a high-speed data transfer rate of 1 Gbps.
  • Hot-Swappable: Can be inserted or removed from a system without requiring a system shutdown, minimizing downtime and simplifying maintenance.
  • Small Form Factor: Compact design allows for high-density port configurations in network devices.
  • Plug-and-Play: Easy to install and configure, requiring minimal technical expertise.
  • Optical Fiber Compatibility: Designed for use with optical fiber cables, supporting long-distance data transmission with low signal loss.

Benefits:

  • High-Speed Connectivity: Provides high-speed data transfer, enabling efficient network performance and supporting bandwidth-intensive applications.
  • Flexible Network Expansion: Allows for easy network expansion by adding or replacing transceivers as needed.
  • Reduced Downtime: Hot-swappable design minimizes downtime during maintenance or upgrades.
  • Cost-Effective Solution: Offers a cost-effective solution for upgrading network infrastructure to Gigabit Ethernet.

Additional Details:

The HP JW297A GBIC typically supports single-mode or multi-mode fiber optic cables, depending on the specific model. It's designed to work with HP network switches and routers, ensuring compatibility and optimal performance. The GBIC includes features such as digital diagnostics monitoring (DDM), allowing users to monitor the transceiver's performance in real-time. It conforms to industry standards such as IEEE 802.3z for Gigabit Ethernet.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess