EN
  • EN
  • DE

JL283A

Part No JL283A
Manufacturer Hewlett Packard
Catalog OEM Parts (J - L)
Description Hpe X240 Qsfp28 4Xsfp28 3M Dac Cable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994457-JL283A
Categories OEM Parts(J-L)
Manufacturer Hewlett Packard
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JL283A CAD Model

Description

The Hewlett Packard JL283A is a networking component, specifically a network switch. It's designed to facilitate data transfer and communication within a network infrastructure. As a network switch, it operates at the data link layer (Layer 2) of the OSI model, forwarding data packets between devices connected to its ports. The JL283A is part of HP's networking solutions, designed for businesses and organizations requiring robust and reliable network connectivity.

Applications:

  • Small to medium-sized business networks: Provides the necessary infrastructure for connecting computers, printers, and other network devices.
  • Enterprise network deployments: Can be used as part of a larger network infrastructure to segment and manage network traffic.
  • Data centers: Supports high-bandwidth applications and ensures reliable data transfer within the data center environment.
  • VoIP (Voice over Internet Protocol) networks: Facilitates clear and uninterrupted voice communication by prioritizing voice traffic.
  • Video surveillance systems: Supports the high data throughput required for transmitting video feeds from multiple cameras.

Features:

  • High port density: Offers multiple ports for connecting a large number of devices. The specific number of ports depends on the exact model within the JL283A series.
  • Gigabit Ethernet support: Enables high-speed data transfer rates of up to 1 Gbps per port.
  • PoE (Power over Ethernet) support: Some models may offer PoE, allowing the switch to supply power to devices like IP phones and security cameras through the network cable.
  • Layer 2 switching: Operates at the data link layer, forwarding data packets based on MAC addresses.
  • Advanced security features: Includes features like access control lists (ACLs) and port security to protect the network from unauthorized access.
  • Quality of Service (QoS): Prioritizes network traffic to ensure critical applications receive the necessary bandwidth.
  • Management interface: Provides a web-based or command-line interface for configuring and monitoring the switch.
  • VLAN (Virtual LAN) support: Allows for segmenting the network into logical groups for improved security and performance.

Benefits:

  • Improved network performance: High-speed data transfer and traffic prioritization ensure optimal network performance.
  • Enhanced security: Security features protect the network from unauthorized access and cyber threats.
  • Simplified network management: The management interface makes it easy to configure and monitor the switch.
  • Reduced cabling costs: PoE support eliminates the need for separate power cables for PoE-enabled devices.
  • Increased network scalability: The switch can be easily expanded to accommodate growing network needs.

Additional Details:

Specific technical specifications, such as the exact number of ports, power consumption, and supported protocols, vary depending on the specific model within the JL283A series. Refer to the product documentation for the specific model for detailed information. These switches are designed for easy integration into existing network infrastructures and offer a range of features to meet the needs of various network environments. HP provides comprehensive support and documentation for its networking products, ensuring smooth deployment and operation.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess