EN
  • EN
  • DE

HSB Z820M37204

Part No HSB Z820M37204
Manufacturer Hewlett Packard
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073827-HSB Z820M37204
Categories OEM Parts(F-I)
Manufacturer Hewlett Packard
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HSB Z820M37204 CAD Model

Description

The Hewlett Packard HSB Z820M37204 is a heatsink specifically designed for HP Z820 series workstations. This component is critical for effectively dissipating heat produced by the processor, thus maintaining system stability and preventing performance degradation during intensive operations.

Applications:

      
  • HP Z820 Workstations: This heatsink is designed exclusively for use within HP Z820 series workstations.
  •   
  • Demanding Computing Tasks: Essential for environments involving CPU-intensive applications such as video rendering, 3D modeling, and complex simulations.
  •   
  • Professional Applications: Supports workstations equipped with high-end professional graphics cards that generate substantial heat.

Features:

      
  • Effective Heat Transfer: Engineered to efficiently move heat away from the processor.
  •   
  • Durable Construction: Manufactured using high-quality materials to provide long-lasting reliability.
  •   
  • Direct CPU Contact: Designed with a base that directly contacts the CPU surface to optimize heat conduction.
  •   
  • Fan Compatibility: Integrates seamlessly with a cooling fan to further enhance heat dissipation.
  •   
  • Workstation Specific: Precisely tailored for the HP Z820 workstation motherboard and compatible CPU socket.

Benefits:

      
  • Stable System Operation: Prevents CPU overheating, ensuring consistent and reliable performance during taxing tasks.
  •   
  • Extended CPU Life: Reduces the risk of heat-related damage to the CPU, thereby extending its operational life.
  •   
  • Optimal Performance: Allows the CPU to operate at its maximum rated speed without being throttled by thermal constraints.
  •   
  • Reduced Noise Levels: Operates quietly, minimizing distractions in the work environment when combined with a suitable fan.
  •   
  • Simplified Installation: Designed for easy installation and replacement, reducing downtime during maintenance or upgrades.

Additional Details:

The HSB Z820M37204 heatsink typically consists of aluminum or copper components, chosen for their excellent thermal conductivity properties. The design usually incorporates a fin array to maximize the surface area available for heat exchange. Thermal paste or a similar thermal interface material (TIM) is required to ensure good thermal contact between the CPU and the heatsink base. Correct installation is crucial for achieving optimal cooling performance and maintaining system stability.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess