EN
  • EN
  • DE

HSB Z620M35501

Part No HSB Z620M35501
Manufacturer Hewlett Packard
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073787-HSB Z620M35501
Categories OEM Parts(F-I)
Manufacturer Hewlett Packard
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HSB Z620M35501 CAD Model

Description

The Hewlett Packard HSB Z620M35501 is a heatsink designed for specific HP Z series workstations. It plays a crucial role in dissipating heat generated by the processor, ensuring stable and reliable system performance, especially under heavy workloads.

Applications:

  • HP Z620 Workstations: Specifically designed for use in HP Z620 series workstations.
  • High-Performance Computing: Used in environments where sustained processing power is required, such as video editing, 3D rendering, and scientific simulations.
  • Professional Graphics: Supports workstations utilizing professional-grade graphics cards that generate significant heat.

Features:

  • Optimized Heat Dissipation: Engineered to efficiently transfer heat away from the CPU.
  • Robust Design: Constructed with high-quality materials to ensure durability and long-term reliability.
  • Direct Contact Technology: Features a base that makes direct contact with the CPU, maximizing heat transfer efficiency.
  • Fan Integration: Designed for seamless integration with a cooling fan to enhance heat dissipation.
  • Specific Compatibility: Tailored specifically for the HP Z620 workstation motherboard and CPU socket.

Benefits:

  • Maintained System Stability: Prevents CPU overheating, ensuring stable and consistent performance during demanding tasks.
  • Extended Component Lifespan: Reduces the risk of heat-related damage to the CPU, prolonging its lifespan.
  • Enhanced Performance: Enables the CPU to operate at its maximum clock speed without thermal throttling.
  • Quiet Operation: Designed to operate quietly, minimizing noise disruption in the workspace when paired with a compatible fan.
  • Easy Installation: Simple to install and replace, minimizing downtime during maintenance or upgrades.

Additional Details:

The HSB Z620M35501 heatsink is typically constructed from aluminum or copper, materials known for their excellent thermal conductivity. The design often includes fins to increase the surface area for heat dissipation. It is designed to be used with a thermal interface material (TIM) to improve thermal contact between the CPU and the heatsink base. Proper installation is crucial to ensure optimal cooling performance.

You May Also Be Interested in

Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Hewlett Packard
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess