EN
  • EN
  • DE

AE312A

Part No AE312A
Manufacturer Hewlett Packard
Catalog OEM Parts (A - B)
Description Hp FC1242SR 4GB Pci-e DC Hba
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043972-AE312A
Categories OEM Parts(A-B)
Manufacturer Hewlett Packard
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AE312A CAD Model

Description

The AE312A is a product manufactured by Hewlett Packard (HP). Based on the product identifier and manufacturer, the AE312A is a redundant power supply. These are designed to provide a continuous and reliable power source for critical systems, ensuring uptime and preventing data loss in the event of a power supply failure.

Applications:

  • HP ProLiant servers
  • HP StorageWorks devices
  • Other HP enterprise-level equipment requiring redundant power
  • Data centers
  • Mission-critical applications where uninterrupted power is essential

Features:

  • Redundancy: Provides a backup power supply that automatically takes over in case of failure of the primary power supply.
  • Hot-Swappable: Can be replaced without shutting down the system, minimizing downtime.
  • Power Output: Delivers a specific wattage output to meet the power requirements of the supported equipment.
  • Input Voltage: Supports a range of input voltages for compatibility with different power grids.
  • Efficiency: Designed for energy efficiency to reduce power consumption and operating costs.
  • Monitoring: Includes monitoring features to track power supply status and performance.
  • Connectors: Equipped with the necessary connectors to interface with the server or storage system.

Benefits:

  • Increased Uptime: Minimizes downtime by providing a redundant power source that automatically takes over in case of failure.
  • Data Protection: Prevents data loss due to power supply failures.
  • Reduced Maintenance: Hot-swappable design allows for easy replacement without shutting down the system.
  • Energy Efficiency: Reduces power consumption and operating costs.
  • Reliable Performance: Provides a stable and reliable power source for critical systems.
  • Scalability: Supports the growing power demands of enterprise-level equipment.

Additional Details:

The AE312A is typically installed in HP ProLiant servers and StorageWorks devices that support redundant power supplies. The power supply is designed to operate within a specific temperature range and humidity level. It is important to ensure that the power supply is properly installed and connected to a compatible power source. HP provides documentation and support for the AE312A power supply, including installation guides, troubleshooting tips, and warranty information. The specific wattage and voltage specifications can be found on the power supply label or in the HP documentation. Regular maintenance and monitoring are recommended to ensure optimal performance and prevent failures.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Agilent(Hewlett-Packard)
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Kemet
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess